EN
  • EN
  • DE

PS3-2US/12S/16S

Part No PS3-2US/12S/16S
Manufacturer Hirose Electric Co Ltd
Catalog Specialized
Description CONN PLUG 2POS PNL MNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Connector Type Plug
Number of Positions 2
Mounting Type Panel Mount
Termination Screw
Features Screws
Contact Finish Silver
Color Black
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1634472-PS3-2US/12S/16S
Ultra Librarian 3D Model Ultra Librarian PS3-2US/12S/16S CAD Model

Description

N

You May Also Be Interested in

Maxim Integrated
IBUTTON THERMOCHRON F5
Need more? Email Us
Maxim Integrated
Lowest to $4.3151
Maxim Integrated
IBUTTON EEPROM 4KBit F5
Need more? Email Us
Maxim Integrated
IBUTTON MEMORY 64KBit F5 / 64Kb Memory iButton 2-Pin F5 MicroCan
Lowest to $24.8376
Maxim Integrated
IBUTTON TEMP LOGGER / High-Resolution Thermochron I button
Need more? Email Us
Maxim Integrated
IBUTTON EEPROM 4KBit F5 / EEPROM Serial-1Wire 4K-bit 16Page x 256 3.3V/5V 2-Pin F5 MicroCan
Need more? Email Us
Maxim Integrated
IBUTTON MEMORY 1KBIT F5
Lowest to $24.2646
Maxim Integrated
IBUTTON EEPROM 256KBIT F3
Lowest to $58.6532
Maxim Integrated
IBUTTON MEMORY 64KBit F5
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess