EN
  • EN
  • DE

DS1973-F5+

Part No DS1973-F5+
Manufacturer Maxim Integrated
Catalog Specialized
Description IBUTTON EEPROM 4KBit F5 / EEPROM Serial-1Wire 4K-bit 16Page x 256 3.3V/5V 2-Pin F5 MicroCan
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory Cards, Modules
Manufacturer Maxim Integrated
Series iButton
Memory Type EEPROM
Memory Size 512B
Win Source Part Number 773186-DS1973-F5+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1973
Introduction Date May 02, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1973-F5+ CAD Model

Description

Maxim Integrated DS1973-F5+ 1-Wire EEPROM

The DS1973-F5+ from Maxim Integrated is a robust and versatile 4kb EEPROM (Electrically Erasable Programmable Read-Only Memory) chip, designed to provide a secure and efficient method for storing data in a wide range of applications. The device utilizes Maxim's exclusive 1-Wire® interface, which allows communication through a single data line (plus ground) for simple and cost-effective data management.

Key Features:

  • Memory Capacity: The DS1973-F5+ offers a 4kb storage capacity, which is organized as 16 pages of 256 bits each. This memory structure is ideal for storing configuration data, user preferences, or small application logs.
  • 1-Wire Interface: The device's 1-Wire protocol ensures minimal pin count and simplifies the hardware design, making it perfect for applications where space is at a premium and complex wiring is impractical.
  • Durability: With a wide operating temperature range, the DS1973-F5+ is designed to withstand harsh environments, making it suitable for industrial and outdoor applications.
  • Data Protection: Built-in write protection features, including a write-protect register and individual page locks, ensure that critical data remains secure and unaltered.
  • Multi-Drop Capability: The unique serial number of each DS1973-F5+ allows multiple devices to reside on the same 1-Wire bus, enabling complex systems to be built with minimal infrastructure.

Applications:

The DS1973-F5+ is highly adaptable and can be used in various applications such as:

  • Access control systems
  • Device authentication and identification
  • Environmental monitoring and data logging
  • Industrial process control and automation

With its combination of durability, data security, and ease of integration, the Maxim Integrated DS1973-F5+ EEPROM is an excellent choice for designers and engineers looking to add reliable data storage to their systems. Its small form factor and robust design make it an ideal component for developing advanced and efficient solutions across a multitude of industries.

You May Also Be Interested in

TE Connectivity
CONN HEADER FUTUREBUS 96POS PCB
Need more? Email Us
Positronic
BACKPLANE
Lowest to $24.7389
Amphenol Aerospace Operations
MOTHER BOARD 80POS
Need more? Email Us
TE Connectivity
CONN HEADER IMPACT 120POS PCB
Need more? Email Us
Amphenol Aerospace Operations
BRUSH MS
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 16POS EDGE MT
Need more? Email Us
EDAC Inc.
CONN PLUG RACK & PNL 38P PNL MT
Need more? Email Us
Amphenol Aerospace Operations
MOTHER BOARD 60POS
Need more? Email Us
TE Connectivity
CONN RCPT HD 100POS PCB
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess