EN
  • EN
  • DE

HR30-6R-3P(71)

Part No HR30-6R-3P(71)
Manufacturer Hirose Electric Co Ltd
Catalog Circular Connectors
Description CONN RCPT MALE 3P GOLD SLDR CUP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 25 Weeks
Features 3 (Power) Position Circular Connector Receptacle, Male Pins Solder Cup
Manufacturer Hirose Electric Co Ltd
Series HR30
Package Tray
Operating Temperature Range -25°C ~ 85°C
Mounting Panel Mount
Family Name HR30
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4020
Other Part Number HR306R3P71, HR587, 130-1003-4-71, *HR30-6R-3P(71)
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920588-HR30-6R-3P(71)
Ultra Librarian 3D Model Ultra Librarian HR30-6R-3P(71) CAD Model

Description

The Hirose HR30-6R-3P(71) is a robust and compact circular connector designed for applications requiring secure and reliable connections in harsh environments. This connector is part of the HR30 series, known for its durability, high performance, and ease of use.

Applications:

  • Industrial Equipment
  • Robotics
  • Medical Devices
  • Test and Measurement Equipment
  • Communication Systems

Features:

  • Compact Design: Small form factor for use in space-constrained applications.
  • Threaded Coupling: Provides secure and reliable mating with resistance to vibration and shock.
  • IP67 Rating: Dustproof and waterproof when mated, ensuring reliable performance in harsh environments.
  • Multiple Contact Options: Available in various pin configurations to suit different signal and power requirements.
  • High-Quality Materials: Constructed with durable materials for long-term reliability.
  • Easy Assembly: Designed for easy and quick assembly, reducing installation time.

Benefits:

  • Reliable Connection: Ensures a stable and secure connection, minimizing downtime and maintenance.
  • Environmental Protection: Protects against dust and water ingress, making it suitable for harsh environments.
  • Space Saving: Compact design allows for use in applications where space is limited.
  • Durable Construction: Withstands vibration, shock, and temperature variations for long-term reliability.
  • Versatile Application: Suitable for a wide range of industrial, medical, and communication applications.

Additional Details:

The HR30-6R-3P(71) connector features a threaded coupling mechanism that provides a secure and reliable connection, preventing accidental disconnections due to vibration or shock. Its IP67 rating ensures that the connector is protected against dust and water ingress when mated, making it suitable for use in harsh environments where exposure to moisture and contaminants is a concern.

This connector is commonly used in industrial automation, robotics, and medical devices, where reliable and robust connections are essential. The high-quality materials used in its construction ensure long-term reliability and durability, even under demanding operating conditions. The Hirose HR30 series is known for its ease of assembly, which can help reduce installation time and costs.

You May Also Be Interested in

Amphenol Aerospace Operations
Conn MIL-C-26500 Circular SKT 10 POS Crimp ST Cable Mount 10 Terminal 1 Port
Need more? Email Us
Amphenol Sine Systems Corp
CONN RCPT HSNG MALE 9POS PNL MNT / 9 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $10.4280
TE Connectivity
Labels and Industrial Warning Signs HW 1.25/.38 LABEL PRICE PER LABEL
Need more? Email Us
TE Connectivity
CONN RCPT MALE 4POS GOLD SCREW / 4 Position Circular Connector Receptacle, Male Pins Screw
Lowest to $11.3513
Amphenol Industrial Operations
CONN PLUG MALE 4P SILV SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
TE Connectivity
CONN PLUG FMALE 3POS GOLD SCREW / 3 Position Circular Connector Plug, Female Sockets Screw
Lowest to $8.2046
TE Connectivity
CONN RCPT MALE 5POS GOLD SCREW / 5 Position Circular Connector Receptacle, Male Pins Screw
Lowest to $12.1760
TE Connectivity
CONN RCPT HSG 7POS 2.40MM / 7 Rectangular Connectors - Housings Receptacle Green 0.094" (2.40mm)
Lowest to $1.3442
Switchcraft Inc.
CONN RCPT FMALE 3P SOLDER EYELET / 3 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1013 $60.5065
11+ $9.9292 $109.2212
16+ $9.6190 $153.9040
22+ $9.3087 $204.7914
28+ $8.9984 $251.9552
38+ $8.0675 $306.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess