EN
  • EN
  • DE

CLE9124-1502FSZ

Part No CLE9124-1502FSZ
Manufacturer Hirose Electric Co Ltd
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 963913-CLE9124-1502FSZ
Categories OEM Parts(C-E)
Manufacturer Hirose Electric Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CLE9124-1502FSZ CAD Model

Description

The CLE9124-1502FSZ is a connector manufactured by Hirose Electric Co Ltd. It is part of the CLE series, known for its robust design and reliable performance in various applications. This particular model is designed for secure and efficient signal transmission.

Applications

  • Industrial Equipment: Used in control systems, automation equipment, and machinery requiring reliable connections.
  • Medical Devices: Employed in diagnostic and therapeutic equipment where signal integrity is critical.
  • Telecommunications: Found in networking devices, routers, and communication infrastructure.
  • Data Centers: Utilized in server connections and data storage systems.
  • Aerospace: Applied in avionics and control systems where high reliability and durability are essential.

Features

  • High-Speed Data Transmission: Designed to support high-speed data transfer rates, ensuring efficient performance.
  • Secure Locking Mechanism: Features a robust locking mechanism to prevent accidental disconnections, ensuring signal integrity.
  • Durable Construction: Made with high-quality materials to withstand harsh environmental conditions and mechanical stress.
  • Compact Design: Offers a compact footprint, making it suitable for applications with limited space.
  • EMI Shielding: Provides excellent electromagnetic interference (EMI) shielding to minimize signal noise and ensure clean transmission.

Benefits

  • Reliable Connection: Ensures a stable and secure connection, reducing the risk of data loss or signal interruption.
  • Enhanced Performance: Supports high-speed data transmission, improving the overall performance of connected devices.
  • Long-Term Durability: Withstands harsh conditions, providing long-term reliability and reducing maintenance costs.
  • Space Efficiency: The compact design allows for integration in space-constrained applications.
  • Signal Integrity: EMI shielding minimizes noise and interference, ensuring high-quality signal transmission.

Additional Details

The CLE9124-1502FSZ connector typically features a specific pin count and mating interface designed for compatibility with corresponding devices. It's often constructed with materials like high-grade plastics and metals to ensure durability and optimal electrical performance. The connector's specifications will include voltage and current ratings, operating temperature range, and mating cycle endurance. Proper installation and handling are essential to maintain its performance and longevity.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0266
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess