EN
  • EN
  • DE

ST16C654DCQ-F

Part No ST16C654DCQ-F
Manufacturer Exar Corporation
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family Interface - UARTs(Universal Asynchronous Receiver Transmitter)
Win Source Part Number 193813-ST16C654DCQ-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST16C654DCQ-F CAD Model

Description

The ST16C654DCQ-F is a quad-channel UART (Universal Asynchronous Receiver/Transmitter) manufactured by Exar Corporation. The 'DCQ' signifies a specific package type, potentially a QFP (Quad Flat Package) or similar surface-mount package, while the '-F' indicates a lead-free version. This device is designed to provide four independent serial communication channels on a single chip, making it well-suited for applications needing multiple serial interfaces concurrently.

Applications

  • Multi-port serial cards
  • Industrial automation controllers
  • Communication servers
  • Embedded systems with multiple serial interfaces
  • Data acquisition systems
  • Point-of-Sale (POS) systems

Features

  • Quad UART channels
  • Data rates up to 5 Mbps per channel
  • Programmable baud rate generator for each channel
  • 32-byte FIFO (First-In, First-Out) transmitter and receiver buffers for each channel
  • Automatic hardware/software flow control for each channel
  • Modem control signals (CTS, RTS, DSR, DTR, RI, DCD) for each channel
  • Interrupt generation
  • Loopback mode for diagnostics
  • Lead-free package

Benefits

  • Quad-channel capability: Provides four independent serial communication channels, maximizing serial connectivity while minimizing component count.
  • High-speed data transmission: Supports data rates up to 5 Mbps per channel, enabling fast and efficient serial communication.
  • Reduced CPU overhead: The 32-byte FIFOs significantly reduce CPU intervention, improving overall system performance.
  • Flexible baud rate generation: Programmable baud rate generator allows for a wide range of baud rates to be selected for each channel, accommodating diverse communication standards.
  • Reliable data transfer: Automatic flow control ensures reliable data transfer by preventing buffer overflow on each channel.
  • Easy integration: The standard UART interface simplifies integration into existing systems.
  • Diagnostic capabilities: Loopback mode enables easy testing and troubleshooting of each channel.
  • Environmental Compliance: Lead-free design meets RoHS standards.

Additional Details

The ST16C654DCQ-F operates from a single 5V power supply. It supports 5, 6, 7, or 8 data bits, with even, odd, or no parity, and 1 or 2 stop bits for each of its four channels. The 'DCQ' package will determine the specific physical dimensions and pinout configuration, likely a surface-mount package optimized for PCB assembly. As a lead-free component, it complies with environmental regulations.

Its compliance with industry-standard UART protocols ensures a versatile solution for many serial communication applications. The larger 32-byte internal FIFO buffers and flow control features enable robust and efficient data handling, crucial for reliable system operation when managing multiple high-speed serial connections concurrently. The quad channels facilitate simultaneous communication with up to four distinct serial devices, making it suitable for demanding communication tasks. The larger FIFO buffers, compared to the ST16C554 family, allow for reduced CPU intervention.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC / UART IC 2, DUART Channel RS232, RS422 16 Byte 44-PLCC (16.59x16.59)
Need more? Email Us
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $38.0151
Microchip Technology
SERIAL I/O CONTROLLER
Lowest to $20.0947
SHANGHAI BELLING CO., LTD.
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1950
Sipex Corporation
QUAD UART WITH FIFO
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 48TQFP
Need more? Email Us
MaxLinear Inc
IC UART SINGLE 44PLCC / UART IC 1, UART Channel 1 Byte 44-PLCC (16.59x16.59)
Lowest to $20.1698
NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess