EN
  • EN
  • DE

S6506

Part No S6506
Manufacturer Heyco Products Corporation
Catalog Grounding Braid, Straps
Description GROUND BRAID TUBE 0.25\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Tubular
Material Copper, Tin Plated
Size, Supplied 0.250" (6.35mm, 1/4") - Inner Dia
Number of Carriers 7
Wire Gauge - Ends 6 AWG
Length 0.5' (0.15m)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1634988-S6506
Ultra Librarian 3D Model Ultra Librarian S6506 CAD Model

Description

N

You May Also Be Interested in

Alpha Wire
2193 SILVER 100 FT
Need more? Email Us
Heyco Products Corporation
GROUND BRAID TUBE 0.25\
Need more? Email Us
Heyco Products Corporation
GROUND BRAID TUBE 0.25\
Need more? Email Us
Alpha Wire
2195 SILVER 100 FT
Need more? Email Us
TE Connectivity
COPPER BRAID TIN PLATED 12.5MM / Cable Accessories Braid Copper Tin T/R
Need more? Email Us
TE Connectivity
GROUND BRAID TUBE 0.16\
Need more? Email Us
TE Connectivity
GROUND BRAID TUBE 0.49"DIAX32.8' / Tubular Ground Braid 0.492" (12.50mm) - Inner Dia X 32.8' (10.00m) 36 AWG
Need more? Email Us
TE Connectivity
LWB-101-10.0(10) / Ground Braid X
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess