EN
  • EN
  • DE

RAY-101-4.0(10)

Part No RAY-101-4.0(10)
Manufacturer TE Connectivity
Catalog Grounding Braid, Straps
Description GROUND BRAID TUBE 0.16\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Spool
Type Tubular
Material Copper, Nickel Plated
Size, Supplied 0.157" (4.00mm) - Inner Dia
Number of Carriers 24
Wire Gauge - Ends 36 AWG
Length 32.8' (10.00m)
Ultra Librarian 3D Model Ultra Librarian RAY-101-4.0(10) CAD Model

You May Also Be Interested in

TE Connectivity
GROUND BRAID TUBE 0.49"DIAX32.8' / Tubular Ground Braid 0.492" (12.50mm) - Inner Dia X 32.8' (10.00m) 36 AWG
Need more? Email Us
Heyco Products Corporation
GROUND BRAID TUBE 0.25\
Need more? Email Us
TE Connectivity
GROUND BRAID TUBE 0.16\
Need more? Email Us
Alpha Wire
2193 SILVER 100 FT
Need more? Email Us
Heyco Products Corporation
GROUND BRAID TUBE 0.25\
Need more? Email Us
TE Connectivity
COPPER BRAID TIN PLATED 12.5MM / Cable Accessories Braid Copper Tin T/R
Need more? Email Us
Alpha Wire
2195 SILVER 100 FT
Need more? Email Us
TE Connectivity
LWB-101-10.0(10) / Ground Braid X
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess