EN
  • EN
  • DE

LWB-101-10.0(10)

Part No LWB-101-10.0(10)
Manufacturer TE Connectivity
Catalog Grounding Braid, Straps
Description LWB-101-10.0(10) / Ground Braid X
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Grounding Braid, Straps
Mfr TE Connectivity Aerospace, Defense and Marine
Series *
Package Bulk
Base Product Number LWB-1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 5808.10.9000
Other Names CQ50643001,-LWB-101-10.0(10) -SI,-LWB-101-10.0(10) -SI-ND,-LWB-101-10.0(10)-SI
Standard Package 150
Win Source Part Number 1026148-LWB-101-10.0(10)
Ultra Librarian 3D Model Ultra Librarian LWB-101-10.0(10) CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine LWB-101-10.0(10) is a grounding braid/strap product that comes in bulk packaging with a standard package of 150.

  • Packaging: bulk
  • Standard Package: 150
  • Win Source Part Number: 1026148-LWB-101-10.0(10)
  • Alternative Part Number: LWB-101-10.0(10)CQ50643001
  • Series: *
  • REACH: unaffected

You May Also Be Interested in

TE Connectivity
GROUND BRAID TUBE 0.49"DIAX32.8' / Tubular Ground Braid 0.492" (12.50mm) - Inner Dia X 32.8' (10.00m) 36 AWG
Need more? Email Us
TE Connectivity
GROUND BRAID TUBE 0.16\
Need more? Email Us
TE Connectivity
LWB-101-10.0(10) / Ground Braid X
Need more? Email Us
Alpha Wire
2193 SILVER 100 FT
Need more? Email Us
Heyco Products Corporation
GROUND BRAID TUBE 0.25\
Need more? Email Us
TE Connectivity
COPPER BRAID TIN PLATED 12.5MM / Cable Accessories Braid Copper Tin T/R
Need more? Email Us
Heyco Products Corporation
GROUND BRAID TUBE 0.25\
Need more? Email Us
Alpha Wire
2195 SILVER 100 FT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess