EN
  • EN
  • DE

S6518

Part No S6518
Manufacturer Heyco Products Corporation
Catalog Grounding Braid, Straps
Description GROUND BRAID TUBE 0.25\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Tubular
Material Copper, Tin Plated
Size, Supplied 0.250" (6.35mm, 1/4") - Inner Dia
Wire Gauge - Ends 6 AWG
Length 1.5' (0.46m)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1634989-S6518
Ultra Librarian 3D Model Ultra Librarian S6518 CAD Model

Description

N

You May Also Be Interested in

Heyco Products Corporation
GROUND BRAID TUBE 0.25\
Need more? Email Us
TE Connectivity
COPPER BRAID TIN PLATED 12.5MM / Cable Accessories Braid Copper Tin T/R
Need more? Email Us
Alpha Wire
2195 SILVER 100 FT
Need more? Email Us
TE Connectivity
GROUND BRAID TUBE 0.16\
Need more? Email Us
Alpha Wire
2193 SILVER 100 FT
Need more? Email Us
TE Connectivity
GROUND BRAID TUBE 0.49"DIAX32.8' / Tubular Ground Braid 0.492" (12.50mm) - Inner Dia X 32.8' (10.00m) 36 AWG
Need more? Email Us
TE Connectivity
LWB-101-10.0(10) / Ground Braid X
Need more? Email Us
Heyco Products Corporation
GROUND BRAID TUBE 0.25\
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess