EN
  • EN
  • DE

JL075A

Part No JL075A
Manufacturer Hewlett Packard
Catalog Switches, Hubs
Description HPE Aruba 3810M 16SFP+ 2-slot Sw
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Switch - Managed
Configuration Fixed + SFP
Number of Ports 16
Fiber Ports 16
Fiber Type SFP+
SFP/XFP Ports 16
SFP/XFP Type SFP+
Connector Type RJ45, SFP
Voltage - Input 100 ~ 127VAC, 200 ~ 240VAC
Mounting Type Rack Mount
Temperature Range - Operating 0°C ~ 45°C
Package Retail Package
Supply and Demand Status Shortage
Win Source Part Number 1637480-JL075A
Ultra Librarian 3D Model Ultra Librarian JL075A CAD Model

Description

N

You May Also Be Interested in

CISCO
CISCO CATALYST C9200L-48T-4X-A
Need more? Email Us
CISCO
CISCO CATALYST C9200L-24T-4G-E
Need more? Email Us
CISCO
CISCO CATALYST C9200L-24P-4G-A
Need more? Email Us
CISCO
CISCO CATALYST C9300-48T-A
Need more? Email Us
Hewlett Packard
HPE Aruba 6300M - switch - 24 po
Need more? Email Us
Omron
NETWORK SWITCH UNMANAGED 5 PORT
Need more? Email Us
Hewlett Packard
HPE Aruba 2930M 24G POE+ 1-Slot
Need more? Email Us
CISCO
CISCO CATALYST C9300-24P-E
Need more? Email Us
Omron
NETWORK SWITCH UNMANAGED 5 PORT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess