EN
  • EN
  • DE

AR03BTCX1002

Part No AR03BTCX1002
Manufacturer Viking Tech
Catalog Chip Resistor - Surface Mount
Description AR Series 0603 10 kO ±0.1% 0.1 W ±25 ppm/°C SMT Thin Film Chip Resistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0603
Lead Free Yes
Power Rating 100 mW
Resistance 10 kΩ
RoHS Non-Compliant
Win Source Part Number 1045903-AR03BTCX1002
Categories Chip Resistor - Surface Mount
Manufacturer Viking Tech
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AR03BTCX1002 CAD Model

Description

The Viking Tech AR03BTCX1002 is a precision thin film chip resistor designed for surface mount applications. This component provides stable and reliable resistance and is built for applications that require tight tolerances and a low temperature coefficient. The AR03 series represents a high-quality option for diverse electronic circuits.

Applications:

  • Precision voltage dividers: Used where accurate and stable voltage ratios are crucial for proper circuit function.
  • Current sensing circuits: Provides precise current measurements in power supplies and battery management systems.
  • Feedback loops: Employed in operational amplifier circuits for stable and predictable system behavior.
  • High-accuracy instrumentation: Ideal for test and measurement equipment requiring superior accuracy and stability.
  • Medical electronics: Suitable for use in medical devices where reliable performance is paramount.

Features:

  • Thin film construction: Enables excellent stability and a low-temperature coefficient of resistance (TCR).
  • Surface mount technology: Facilitates efficient and cost-effective automated assembly.
  • Tight resistance tolerance: Provides high precision in resistance value for critical applications.
  • Compact size: Optimized for high-density circuit board layouts, saving valuable space.
  • RoHS compliance: Meets strict environmental regulations, ensuring adherence to industry standards.

Benefits:

  • Improved circuit accuracy: Precise resistance values contribute to the overall accuracy and reliability of the electronic system.
  • Enhanced long-term stability: Consistent performance over time and across varying temperatures is assured by the thin film technology.
  • Space-saving design: Miniature footprint allows for increased component density and miniaturization of electronic devices.
  • Efficient assembly process: Surface mount compatibility streamlines manufacturing and reduces production costs.
  • Environmentally friendly: RoHS compliance demonstrates a commitment to environmental responsibility.

Additional Details:

The AR03BTCX1002 has a resistance value of 10 kΩ (1002). Specific details regarding power rating, voltage rating, tolerance, and TCR can be found in the product datasheet. Consult the manufacturer's datasheet for precise electrical characteristics, dimensions, and soldering recommendations. The resistor typically features a nickel barrier with tin plating for reliable solderability.

You May Also Be Interested in

Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Yageo
RES SMD 2.2 OHM 1% 1/4W 1206
Lowest to $0.0162
Yageo
RES SMD 3.6K OHM 1% 1/10W 0603
Lowest to $0.0028
Panasonic
RES SMD 200 OHM 0.1% 1/4W 1206
Lowest to $0.4512
Bourns Inc.
RES SMD 270K OHM 1% 1/8W 0805
Lowest to $0.0246
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
KOA Speer
RES 4.7M OHM 5% 1/2W 2010
Lowest to $0.2453
Yageo
RES SMD 442 OHM 1% 1/10W 0603
Lowest to $0.0033
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2,035+ $0.0246 $50.0610
4,955+ $0.0202 $100.0910
7,655+ $0.0196 $150.0380
10,585+ $0.0189 $200.0565
13,665+ $0.0183 $250.0695
18,295+ $0.0164 $300.0380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,560 pieces
MOQ: 2035 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess