EN
  • EN
  • DE

EDS-G508E-T

Part No EDS-G508E-T
Catalog Switches, Hubs
Description Managed full Gigabit Ethernet sw
Sample
Rohs State Need to verify
Need Help

Products specifications Report Issue?

Type Switch - Managed
Configuration Fixed
Number of Ports 8
Copper Ports 8
Copper Type 10/100/1000
Connector Type RJ45
Voltage - Input -48V ~ 48V
Ingress Protection IP30
Mounting Type DIN Rail
Temperature Range - Operating -40°C ~ 75°C
Package Retail Package
Supply and Demand Status Shortage
Win Source Part Number 1637542-EDS-G508E-T
Ultra Librarian 3D Model Ultra Librarian EDS-G508E-T CAD Model

Description

N

You May Also Be Interested in

CISCO
The Cisco Catalyst 9500 Series S
Need more? Email Us
Hewlett Packard
HPE Aruba 6300M - switch - 48 po
Need more? Email Us
CISCO
CISCO CATALYST C9200L-24P-4G-A
Need more? Email Us
CISCO
CISCO CATALYST C9200L-24T-4G-E
Need more? Email Us
Hewlett Packard
HPE - expansion module - Gigabit
Need more? Email Us
Hewlett Packard
HPE Aruba 2930M 48G POE+ 1-Slot
Need more? Email Us
Hewlett Packard
HPE - expansion module - Gigabit
Need more? Email Us
CISCO
CISCO CATALYST C9200L-24T-4X-E
Need more? Email Us
Adafruit Industries LLC
OTG MICRO-USB HUB W/POWER SWITCH
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess