EN
  • EN
  • DE

SGABM25-AV-C300

Part No SGABM25-AV-C300
Manufacturer Panduit Corp
Catalog Cable Ties - Holders and Mountings
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Ties - Holders and Mountings
Mfr Panduit Corp
Series Super-Grip®
Package Bulk
Type Quad Opening - Paired Strip
Mounting Type Adhesive, Screw, #6
Dimension 1.00" L x 1.00" W x 0.20" H (25.4mm x 25.4mm x 5.1mm)
For Use With/Related Products Super-Grip® SGM, SGI, SGS Ties
Material Nylon, Heat Stabilized, Weather Resistant
Color Black
Base Product Number SGABM25
Other Names 07498319571,298-10682,SGABM25-AV-C300
Standard Package 2
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1308994-SGABM25-AV-C300
Ultra Librarian 3D Model Ultra Librarian SGABM25-AV-C300 CAD Model

Description

The SGABM25-AV-C300 is a high-quality cable tie holder suitable for use in a wide range of applications.

  • Series: Super-Grip®
  • Suitable For: Super-Grip® SGM, SGI, SGS Ties
  • Type: Quad opening - paired strip
  • Color: Black
  • Package: Bulk
  • Mounting Type: Adhesive, screw, #6
  • Dimension: 1.00" L x 1.00" W x 0.20" H (25.4mm x 25.4mm x 5.1mm)
  • Material: Nylon, heat stabilized, and weather-resistant
  • ECCN: EAR99
  • MSL Level: Not applicable
  • REACH Status: REACH Unaffected
  • HTSUS: 3926.90.9985
  • Manufacturer: Panduit Corp
  • Other Names: 07498319571, 298-10682, and SGABM25-AV-C300
  • Base Product Number: SGABM25

You May Also Be Interested in

Panduit Corp
CABLE TIE HLDR QUAD SCREW #8 NAT
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
CABLE TIE HLDR SGL PUSH MNT BLK / Single Opening Cable Tie Holder Black Push In - Ribbed Shaft
Need more? Email Us
Panduit Corp
CLIP-ON MOUNT, SIDE-FIXED,.7MM-3 / Single Opening Cable Tie Holder Black Edge Mount
Need more? Email Us
Panduit Corp
CABLE TIE HLDR SNGLE ADH GRAY / Single Opening Cable Tie Holder Gray Screw, #6, Adhesive
Need more? Email Us
Panduit Corp
CABLE TIE HLD SNGL PUSH MNT BLUE
Need more? Email Us
NTE
CABLE TIE HLDR QUAD ADH 100/BAG / Quad Opening Cable Tie Holder Natural Adhesive, Screw, #10 (M5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess