Products specifications Report Issue?

Category Relays - Relay Sockets
Mfr Omron
Series MK
Package Bulk
Product Status Active
Type Socket
Number of Positions 8
Mounting Type DIN Rail
Termination Style Screw Terminal
For Use With/Related Products MK Series, DPDT
Base Product Number PF083A
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8479.90.9596
Win Source Part Number 930296-PF083A-E
Ultra Librarian 3D Model Ultra Librarian PF083A-E CAD Model

Description

The Omron MK Series Socket is a reliable and versatile component for relay applications.

  • Positions: 8 positions
  • Termination Style: Screw Terminal
  • Application: Relay Applications
  • Series: MK Series
  • Relay Type: DPDT relays
  • Mounting: DIN Rail
  • Package: 50 pieces
  • Manufacturer: Omron

You May Also Be Interested in

Omron
RELAY SOCKET 14 POS DIN RAIL
Lowest to $21.9925
ECAD model for P7SA-14F-ND DC24
Amphenol PCD
EXTENDED HEIGHT 2 POLE/10 AMP
Need more? Email Us
ECAD model for RSL116069
TE Connectivity
RT78602 RELAY SOCKET PCB 5MM
Need more? Email Us
ECAD model for 1860991-1
Weidmuller
RELAY SOCKET 8 POSITION DIN RAIL / Relay Socket DIN Rail
Need more? Email Us
ECAD model for 8869480000
Phoenix Contact
RELAY SOCKET DIN RAIL
Need more? Email Us
ECAD model for 2966016
TE Connectivity
RELAY SOCKET 8 POSITION DIN RAIL
Lowest to $2.3544
ECAD model for 6-1415034-1
TE Connectivity
V23047-A1005-A511 / Relay
Need more? Email Us
ECAD model for 7-1415006-1
Panasonic
SOCKET WRAPPING FOR SP2 RELAY
Need more? Email Us
ECAD model for SP2-WS
Panasonic
ACCY RELAY SOCKET W/CLIP FOR HC2 / Relay Accessories For Wider Applications
Need more? Email Us
ECAD model for HC2-SF-K

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention