Products specifications Report Issue?

Accessory Type Jackscrew, Slotted
For Use With/Related Products D-Sub Connectors
Length - Threaded Portion Below Head 0.177" (4.50mm)
Length - Below Head 0.610" (15.50mm)
Thread Size 4-40
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1624837-09670029008
Ultra Librarian 3D Model Ultra Librarian 09670029008 CAD Model

You May Also Be Interested in

Conec
CONN D-SUB PLUG 50POS VERT SLDR
Need more? Email Us
ECAD model for 241A15850X
Molex, LLC
PROFIBUS Attachable D-Sub Connector with Diagnostics LEDs and Programming Port, 90° Angle
Need more? Email Us
ECAD model for 1201030001
EDAC Inc.
630 SERIES RIGHT ANGLE COMBO' D- / 2 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector
Need more? Email Us
ECAD model for 630-2WK2650-1NA
ITT Cannon, LLC
CONN D-SUB PLUG 3P PNL MNT SLDR / 3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Need more? Email Us
ECAD model for DAMM3C3PN
TE Connectivity
Conn Nanominiature Rectangular SKT 15 POS 1.27mm Solder RA Thru-Hole
Need more? Email Us
ECAD model for 1589487-2
Amphenol Commercial Products
CONN D-SUB RCPT 9POS R/A SOLDER
Need more? Email Us
ECAD model for FCC17E09SB280
Amphenol Commercial Products
CONN D-SUB RCPT 9POS R/A SOLDER
Need more? Email Us
ECAD model for FCC17E09SB240
Amphenol
CONN D-SUB RCPT 25P PNL MNT SLDR / 25 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for L77DFB25STR063
TE Connectivity
Conn D-Subminiature SKT 25 POS 0.635mm ST Cable Mount 25 Terminal 1 Port
Need more? Email Us
ECAD model for 1925224-9

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention