Products specifications Report Issue?

Accessory Type Jackscrew Socket
For Use With/Related Products D-Sub Connectors
Features Hardware Included
Length - Threaded Portion Below Head 0.315" (8.00mm)
Length - Below Head 0.315" (8.00mm)
Thread Size 4-40 Socket, 4-40 Screw
Package Bag
Supply and Demand Status Normal
Win Source Part Number 1624898-09670009922
Ultra Librarian 3D Model Ultra Librarian 09670009922 CAD Model

You May Also Be Interested in

Multicomp
Conn D-Subminiature PIN 50 POS 2.77mm Crimp ST Panel Mount 50 Terminal 1 Port
Need more? Email Us
ECAD model for SPC15200
Conec
CONN PLUG MALE PINS 15POS R/A
Need more? Email Us
ECAD model for 163A14869X
Conec
CONN D-SUB RCPT 9POS R/A SOLDER
Need more? Email Us
ECAD model for 242A12660X
Conec
CONN D-SUB RCPT 9POS R/A SOLDER
Need more? Email Us
ECAD model for 242A14580X
Conec
CONN D-SUB PLUG 50POS VERT SLDR
Need more? Email Us
ECAD model for 241A15850X
Molex, LLC
PROFIBUS Attachable D-Sub Connector with Diagnostics LEDs and Programming Port, 90° Angle
Need more? Email Us
ECAD model for 1201030001
Amphenol
CONN D-SUB PLUG 25POS SLDR CUP / 25 Position D-Sub Plug, Male Pins Connector
Need more? Email Us
ECAD model for DBM25P032N
EDAC Inc.
630 SERIES RIGHT ANGLE COMBO' D- / 2 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector
Need more? Email Us
ECAD model for 630-2WK2650-1NA
TE Connectivity
CONN SOCKET 20-24AWG GOLD CRIMP / Socket Contact Gold Crimp 20-24 AWG Stamped
Lowest to $0.1334
ECAD model for 66504-3

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention