Products specifications Report Issue?

Category Industrial Automation and Controls - Controllers - Accessories
Mfr Siemens
Series SIMATIC
Package Box
Product Status Active
Accessory Type Head Assembly
For Use With/Related Products SIMATIC Series
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
Win Source Part Number 1065166-ZNX:EIP200PRO
Ultra Librarian 3D Model Ultra Librarian ZNX:EIP200PRO CAD Model

Description

The Siemens SIMATIC series head assembly is an accessory designed for industrial automation and controls.

  • Series: SIMATIC
  • Package: Box
  • Status: Active
  • REACH: Unaffected
  • Moisture Sensitivity Level: Not applicable

You May Also Be Interested in

Phoenix Contact
CONN INLINE SERIES 16 POSITION
Need more? Email Us
ECAD model for 2727611
Siemens
ETHERNET/IP HEAD ASSEMBLY FOR ET
Need more? Email Us
ECAD model for ZNX:EIP200PRO
Omron
TERM BLOCK PLC 16POS TTL INPUT
Need more? Email Us
ECAD model for B7A-T6D2
Omron
RS-422/485 SERIAL OPTION MOD / Option Card, Communications CP1E Series
Need more? Email Us
ECAD model for CP1W-CIF11
Omron
TERM BLOCK PLC 16POS NPN PCB / Link Adapter B7A Series
Need more? Email Us
ECAD model for B7A-R6A52
Omron
EXP.BACKPLANE FOR CS1 DUPLEX / Backplane CS1 Series
Need more? Email Us
ECAD model for CS1D-BI092
Schneider Electric
CONNECTION CABLE ZELIO LOGIC
Need more? Email Us
ECAD model for SR2CBL09
Phoenix Contact
PLC-RELAY WITH INTEGRATED SWITCH
Need more? Email Us
ECAD model for 2980733
Omron
TERMINAL SOLDER TYPE FOR 96PT
Need more? Email Us
ECAD model for CS1W-CE561

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention