Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - DIN 41612
Mfr HARTING
Series DIN 41612
Package Bulk
Product Status Active
Connector Type Header, Male Pins
Number of Positions 48
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 3
Style 2R
Level, Class 2
Mounting Type Panel Mount, Through Hole
Termination Solder
Contact Finish Gold
Contact Finish Thickness Flash
Material Flammability Rating UL94 V-0
Material - Insulation Thermoplastic, Glass Filled
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 858609-09281486903
Ultra Librarian 3D Model Ultra Librarian 09281486903 CAD Model

Description

The HARTING 858609-09281486903 is a DIN 41612 series backplane connector.

  • Positions: 48
  • Pitch: 0.100" (2.54mm)
  • Type: Header with Male Pins
  • Termination: Solder
  • Contact Finish: Gold
  • Finish Thickness: Flash
  • Insulation Material: Thermoplastic, Glass-Filled
  • Flammability Rating: UL94 V-0
  • Mounting: Panel Mounted Through Hole
  • Temperature Range: Not Specified
  • Status: Active
  • Package: Bulk (20 pieces)

You May Also Be Interested in

TE Connectivity
CONN RECEPT 125POS 2MM PRESS-FIT / 125 Position Receptacle, Female Sockets Connector 0.079" (2.00mm) Board Edge, Through Hole, Right Angle
Need more? Email Us
ECAD model for 100145-1
HARTING
CONN DIN HDR 160POS PCB RA / 160 (96 + 64 Ground) Position Din Connector Header, Male Pins Through Hole, Right Angle
Lowest to $37.6433
ECAD model for 02011602102
TE Connectivity
CONN RCPT 62POS PNL MNT / 62 Connector Receptacle, Female Sockets Panel Mount, Through Hole Black
Lowest to $393.9394
ECAD model for 211580-3
HARTING
Lowest to $3.8351
ECAD model for 9031646921
HARTING
Lowest to $11.4948
ECAD model for 9062152821
TE Connectivity
CONN HDR FUTUREBUS 120P EDGE MT / 120 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Natural Futurebus
Lowest to $54.0541
ECAD model for 5223513-6
Amphenol
CONN HEADER 175POS 2MM PRESS-FIT / 175 (125 + 50 Ground) Position Header, Male Pins Connector 0.079" (2.00mm) Through Hole
Need more? Email Us
ECAD model for HM2P08PK5111GF
HARTING
CONN DIN HDR 48POS PNL MNT GOLD / 48 Position Din Connector Header, Male Pins Gold Panel Mount, Through Hole
Need more? Email Us
ECAD model for 09281486903
Airborn Inc
.100 PCB BOARD MOUNT CONNECTOR
Need more? Email Us
ECAD model for WTAX20SACJTA-G69

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention