Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - DIN 41612
Mfr HARTING
Series DIN 41612
Package Tube
Product Status Active
Connector Type Header, Male Pins
Number of Positions 160 (96 + 64 Ground)
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 5
Level, Class 2
Mounting Type Through Hole, Right Angle
Termination Solder
Features Mounting Clips
Material Flammability Rating UL94 V-0
Standard Package 5 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 905829-02011602102
Ultra Librarian 3D Model Ultra Librarian 02011602102 CAD Model

Description

The HARTING DIN 41612 is a backplane connector with 160 positions (96 + 64 ground).

  • Pitch: 0.100" (2.54mm)
  • Mounting Clips: Yes
  • Connector Type: Header
  • Contact Gender: Male Pins
  • Positions Loaded: All
  • Number of Rows: 5
  • Termination: Solder
  • Packaging: Tube
  • Flammability Rating: UL94 V-0
  • Manufacturer: HARTING
  • Status: Active
  • Mounting: Through-Hole, Right Angle

You May Also Be Interested in

Amphenol FCI
CONN HEADER 54POS 2MM R/A PCB
Lowest to $18.3736
ECAD model for 10039851-101LF
Amphenol
CONN RCPT 60POS EDGE MNT / 60 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural
Lowest to $2.8120
ECAD model for 89093-102
Amphenol
MPAC 5R ST PF HDR / Position Connector
Need more? Email Us
ECAD model for HM2P96PC8110N9PLF
Amphenol
CONN RCPT 24POS EDGE MNT / 24 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural
Need more? Email Us
ECAD model for 88945-202LF
TE Connectivity
CONN RECEPT 125POS 2MM PRESS-FIT / 125 Position Receptacle, Female Sockets Connector 0.079" (2.00mm) Board Edge, Through Hole, Right Angle
Need more? Email Us
ECAD model for 100145-1
TE Connectivity
Lowest to $11.4923
ECAD model for 1-1469492-1
TE Connectivity
THIS DRAWING IS A CONTROLLED DOCUMENT. | CONN RCPT HSG MULTI-BEAM 2POS
Lowest to $5.6301
ECAD model for 1600798-7
HARTING
CONN DIN RCPT 15POS PCB / 15 (Power) Position Din Connector Receptacle, Female Blade Sockets Through Hole
Lowest to $9.4546
ECAD model for 09062152821
Airborn Inc
.100 PCB BOARD MOUNT CONNECTOR
Need more? Email Us
ECAD model for WTAX20SACJTA-G69

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.6433 $75.2866
4+ $30.8868 $123.5472
6+ $29.9216 $179.5296
7+ $28.9564 $202.6948
9+ $27.9912 $251.9208
12+ $25.0956 $301.1472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention