EN
  • EN
  • DE

WTAX20SACJTA-G69

Part No WTAX20SACJTA-G69
Manufacturer Airborn Inc
Catalog Backplane Connectors
Description .100 PCB BOARD MOUNT CONNECTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - Specialized
Mfr Airborn Inc
Series W
Package Bag
Product Status Active
Connector Type Receptacle, Female Sockets
Number of Positions 20
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 2
Number of Columns 10
Mounting Type Free Hanging (In-Line)
Termination Solder Cup
Features Mating Guide
Contact Finish Gold
Current Rating (Amps) 5A
Temperature Range - Operating -65°C ~ 125°C
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH info available upon request
Win Source Part Number 403553-WTAX20SACJTA-G69
Ultra Librarian 3D Model Ultra Librarian WTAX20SACJTA-G69 CAD Model

Description

The 403553-WTAX20SACJTA-G69 is a specialized backplane connector from the W series by Airborn Inc.

  • Pitch: 0.100" (2.54mm)
  • Positions: 20
  • Rows: 2
  • Connector Type: receptacle with female sockets
  • Termination: solder cup
  • Contact Finish: gold
  • Mounting: free hanging (in-line)
  • Temperature Range: -65°C to 125°C
  • Current Rating: 5A
  • Market Status: active

You May Also Be Interested in

HARTING
CONN SHROUD B19 133POS
Need more? Email Us
TE Connectivity
CONN JACKSCREW LONG-LONG MALE
Need more? Email Us
TE Connectivity
CONN SHIELD 14POS 1PC LONG
Need more? Email Us
TE Connectivity
CONN 160POS BLACK PNL MNT
Need more? Email Us
TE Connectivity
CONN 34POS BLACK PNL MNT
Lowest to $33.5019
TE Connectivity
CONN RCPT HSG DRAWER 29POS BLK
Need more? Email Us
TE Connectivity
CONN 75POS BLACK PNL MNT
Need more? Email Us
HARTING
CONN SHROUD AB22 154POS
Need more? Email Us
TE Connectivity
CONTACT MALE BAND POWER GOLD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess