EN
  • EN
  • DE
  • IT

MCF52252AF80

Part No MCF52252AF80
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCF52259 ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V2
Data Bus Width 32-Bit
Speed 80MHz
Connectivity CANbus, Ethernet, I2C, QSPI, UART/USART, USB OTG
Peripherals DMA, LVD, POR, PWM, WDT
The number of I/O 56
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 8x12b
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number MCF52252
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1220653-MCF52252AF80
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF52252AF80 CAD Model

Description

Introducing the NXP MCF52252AF80 Microcontroller

The NXP MCF52252AF80 is a high-performance microcontroller that is part of the MCF5225x family, designed to cater to a wide array of applications ranging from industrial control to medical systems. This microcontroller combines the power of a 32-bit ColdFire V2 core with the flexibility of a rich set of integrated peripherals, making it an ideal choice for designers looking for a compact yet powerful embedded control solution.

Key Features of the MCF52252AF80

  • High-Performance 32-bit ColdFire V2 Core: Running at 80 MHz, the MCF52252AF80 delivers exceptional computational power and efficiency, enabling complex tasks and high-speed processing in embedded applications.
  • Integrated Memory: Equipped with 512 KB of flash memory and 64 KB of SRAM, this microcontroller allows for generous code storage and efficient data management without the need for external memory components.
  • Rich Peripheral Set: The device includes a variety of peripherals such as multiple serial communication interfaces (UART, I²C, SPI), 10/100 Mbps Ethernet MAC, USB 2.0 On-The-Go controller, CAN 2.0B controller, and an 8-channel 12-bit ADC, among others. These integrated features provide versatile connectivity and interface options to meet the needs of modern embedded systems.
  • Flexible Power Management: With support for multiple power modes and an on-chip voltage regulator, the MCF52252AF80 is designed for power-sensitive applications, allowing for optimized power consumption tailored to the system's requirements.
  • Robust Security: The microcontroller includes features such as a random number generator and hardware encryption module for secure data transmission, making it suitable for applications where data integrity and security are paramount.
  • Development Support: NXP provides comprehensive development support for the MCF52252AF80 with software libraries, real-time operating system ports, and development tools, streamlining the design process and reducing time to market.

Applications

The NXP MCF52252AF80's blend of processing power, memory capacity, and integrated peripherals make it an excellent choice for a multitude of applications, including but not limited to:

  • Industrial Control Systems
  • Medical Devices
  • Networking Equipment
  • Home Automation Systems
  • Automotive Control Units

With its robust feature set and versatile capabilities, the MCF52252AF80 stands out as a microcontroller that can elevate the performance and capabilities of your embedded systems.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess