EN
  • EN
  • DE

DAH8001B

Part No DAH8001B
Manufacturer Hoffman Enclosures, Inc.
Catalog Rack Thermal Management
Description ELECTRIC HEATER 800 WATT / Thermal Management, Electric Heater
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hoffman Enclosures, Inc.
Type Heating Unit
Voltage - Input 115VAC
Specifications Heater, 800W, 7.37A
Dimension 4.37" L x 4.25" W x 7.48" H (111.0mm x 108.0mm x 190.0mm)
Weight 3 lbs (1.4kg)
Win Source Part Number 775574-DAH8001B
Popularity Medium
Supply and Demand Status Limited
Introduction Date May 03, 2018
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian DAH8001B CAD Model

Description

The DAH8001B is an air conditioner unit manufactured by Hoffman Enclosures, Inc., designed for cooling electrical enclosures and cabinets. These enclosures often house sensitive electronic equipment that generates heat, and maintaining a controlled temperature is crucial for their reliable operation and longevity. The DAH8001B provides a cooling solution to prevent overheating and ensure optimal performance.

Applications:

  • Electrical Enclosures: Cooling enclosures that house programmable logic controllers (PLCs), variable frequency drives (VFDs), and other industrial automation equipment.
  • Control Panels: Maintaining a stable temperature inside control panels in manufacturing facilities.
  • Server Cabinets: Cooling server cabinets in data centers or remote telecom sites.
  • Outdoor Kiosks: Providing climate control for electronic equipment in outdoor kiosks.
  • Telecommunications Equipment: Ensuring stable operating temperatures for telecommunications hardware.

Features:

  • Closed-Loop Cooling: Prevents outside air from entering the enclosure, protecting sensitive components from dust, humidity, and corrosive elements.
  • Energy-Efficient Design: Optimized for minimal energy consumption.
  • Digital Controller: Provides precise temperature control and monitoring.
  • Easy Installation: Designed for straightforward mounting on the enclosure.
  • Durable Construction: Built to withstand harsh industrial environments.
  • Alarm Output: Signals when the unit is experiencing a problem or when the enclosure temperature exceeds the set threshold.

Benefits:

  • Protects Electronic Equipment: Prevents overheating, extending the life and reliability of electronic components.
  • Reduces Downtime: Minimizes the risk of equipment failure due to temperature-related issues.
  • Maintains Performance: Ensures optimal performance of sensitive electronic equipment.
  • Lowers Maintenance Costs: Reduces the need for frequent maintenance and repairs.
  • Saves Energy: Energy-efficient design reduces energy consumption and operating costs.

Additional Details:

The DAH8001B has a specific BTU (British Thermal Unit) rating, which indicates its cooling capacity. It is designed to operate within a certain voltage range and has specific power consumption requirements. The dimensions of the unit and the mounting specifications are important for ensuring proper installation. The unit also includes features like a condensate management system to remove moisture and prevent water damage. Regular maintenance, such as cleaning the filter, is required to ensure optimal performance. Consult the product datasheet for detailed technical specifications, including cooling capacity, dimensions, electrical requirements, and installation instructions.

You May Also Be Interested in

Hammond Manufacturing
FAN 230VAC 120MM X 1.5" / Rack Fan, AC, Square, 105 CFM 4.72" L x 4.72" W x 1.50" H (119.9mm x 119.9mm x 38.1mm)
Need more? Email Us
Hammond Manufacturing
Enclosure Cooling Air Conditioner 230V 50/60 Hz 5000-7000 BTU 8.5/4.5A Running NEMA 12
Lowest to $4,581.0908
Hammond Manufacturing
Rack A/C Unit, 5000 BTU 14.45" L x 12.24" W x 35.98" H (367.0mm x 311.0mm x 914.0mm)
Need more? Email Us
Tripath Technology Inc.
STEREO 150W (4Ω) CLASS-T DIGITAL AUDIO AMPLIFIER DRIVER USING DIGITAL POWER PROCESSING (DPPTM) TECHNOLOGY
Lowest to $41.6285
Hammond Manufacturing
FAN TRAY ASSEMBLY W/6 FANS
Need more? Email Us
Hammond Manufacturing
AIR CONDITIONER / Rack A/C Unit, 5100 BTU 19.49" L x 23.43" W x 17.01" H (495.0mm x 594.0mm x 432.0mm)
Need more? Email Us
Hammond Manufacturing
CLIMATE CONTROL 2500BTU SIDE MT / SIDE MOUNTING DTS SERIES 2500 BTU/H
Need more? Email Us
Hammond Manufacturing
FAN HEATER 400W 3.2X3.2X9.8" / Rack Heater, 400W, 3.5A 3.15" L x 3.15" W x 9.76" H (80.0mm x 80.0mm x 247.9mm)
Need more? Email Us
Hammond Manufacturing
AIR CONDITIONER 4000BTU SIDE MT / Rack A/C Unit, 4000 BTU 15.55" L x 11.50" W x 29.46" H (395.0mm x 292.1mm x 748.3mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess