EN
  • EN
  • DE

DTS3145A115LG

Part No DTS3145A115LG
Manufacturer Hammond Manufacturing
Catalog Rack Thermal Management
Description Rack A/C Unit, 5000 BTU 14.45" L x 12.24" W x 35.98" H (367.0mm x 311.0mm x 914.0mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hammond Manufacturing
Series DTS
Packaging Bulk
Type Air Conditioning Unit
Voltage - Input 115VAC
Specifications A/C Unit, 5000 BTU
Size / Dimension 14.45" L x 12.24" W x 35.98" H (367.0mm x 311.0mm x 914.0mm)
Shipping Info Drop shipped from the Manufacturer's Warehouse
Weight 113 lbs (51.3 kg)
Base Product Number DTS3145
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8415.10.3040
Win Source Part Number 1480752-DTS3145A115LG
Ultra Librarian 3D Model Ultra Librarian DTS3145A115LG CAD Model

You May Also Be Interested in

Hammond Manufacturing
AIR CONDITIONER 2500BTU / Rack A/C Unit, 2500 BTU
Need more? Email Us
Hammond Manufacturing
BLOWER 6.26X17.2X5.25" BLACK / Rack Fan, AC, Rectangular, 300 CFM 17.20" L x 6.26" W x 5.25" H (436.9mm x 159.0mm x 133.4mm)
Need more? Email Us
Hammond Manufacturing
Rack A/C Unit, 5000 BTU 14.45" L x 12.24" W x 35.98" H (367.0mm x 311.0mm x 914.0mm)
Need more? Email Us
Hammond Manufacturing
AIR CONDITIONER / Rack A/C Unit, 5100 BTU 19.49" L x 23.43" W x 17.01" H (495.0mm x 594.0mm x 432.0mm)
Need more? Email Us
Hammond Manufacturing
AIR CONDITIONER 4000BTU SIDE MT / Rack A/C Unit, 4000 BTU 15.55" L x 11.50" W x 29.46" H (395.0mm x 292.1mm x 748.3mm)
Need more? Email Us
Hammond Manufacturing
AIR/WATER HEAT EXCHANGER / Rack A/C Unit, 5118 BTU 4.53" L x 15.75" W x 37.40" H (115.0mm x 400.0mm x 950.0mm)
Need more? Email Us
Orion Fans
FAN TRAY 115V FRONT ENTRY 340CFM
Need more? Email Us
Hammond Manufacturing
FAN TRAY ASSEMBLY W/3 FANS
Need more? Email Us
Tripath Technology Inc.
STEREO 150W (4Ω) CLASS-T DIGITAL AUDIO AMPLIFIER DRIVER USING DIGITAL POWER PROCESSING (DPPTM) TECHNOLOGY
Lowest to $41.6285

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess