EN
  • EN
  • DE

PF3000230

Part No PF3000230
Manufacturer Hammond Manufacturing
Catalog Rack Thermal Management
Description FAN CLIMATE CONTROL 230V 169CFM / Cfm Filter Fans For Enclosure
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series PF
Type Fan
Voltage - Input 230VAC
Specifications Fan, AC, Square, 169 CFM
Dimension 9.84" L x 9.84" W x 4.61" H (249.9mm x 249.9mm x 117.0mm)
Weight 4 lbs (1.8kg)
Win Source Part Number 775563-PF3000230
Popularity Medium
Supply and Demand Status Balance
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PF3000230 CAD Model

Description

The Hammond Manufacturing PF3000230 AC fan.

  • Shape: Square
  • Airflow: 169 CFM
  • Voltage: 230VAC
  • Weight: 4 lbs (1.8kg)
  • Shipping: From Digi-Key
  • Dimensions: 9.84" L x 9.84" W x 4.61" H (249.9mm x 249.9mm x 117.0mm)
  • Series: PF
  • ECCN: EAR99
  • Estimated EOL: Obsolete/end-of-life
  • Supply and Demand: Balanced

You May Also Be Interested in

Hammond Manufacturing
FILTER FAN / Rack Fan, AC, Square, 230 CFM 7.95" L x 7.95" W x 3.43" H (202.0mm x 202.0mm x 87.0mm)
Need more? Email Us
Hammond Manufacturing
Rack A/C Unit, 5000 BTU 14.45" L x 12.24" W x 35.98" H (367.0mm x 311.0mm x 914.0mm)
Need more? Email Us
Orion Fans
FAN TRAY 115V FRONT ENTRY 340CFM
Need more? Email Us
Hammond Manufacturing
FAN CLIMATE CONTROL 115V 506CFM / Pf Filter Fans Product For Enclosure
Need more? Email Us
Orion Fans
THERMAL FAN CONTROLLER 120/230V / Rack 19.00" L x 5.58" W x 1.75" H (482.6mm x 65.5mm x 44.4mm)
Need more? Email Us
Hammond Manufacturing
AIR/WATER HEAT EXCHANGER / Rack A/C Unit, 5118 BTU 4.53" L x 15.75" W x 37.40" H (115.0mm x 400.0mm x 950.0mm)
Need more? Email Us
Orion Fans
6 FAN TRAY DC 12V 660CFM / DC Fan Axial 12V 660CFM
Need more? Email Us
Hoffman Enclosures, Inc.
ELECTRIC HEATER 800 WATT / Thermal Management, Electric Heater
Need more? Email Us
Hammond Manufacturing
CLIMATE CONTROL 2000BTU SIDE MT / Indoor Air Conditioner
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess