EN
  • EN
  • DE

HB3250A

Part No HB3250A
Manufacturer Hammond Manufacturing
Catalog Rack Thermal Management
Description BLOWER 6.26X17.2X5.25" BLACK / Rack Fan, AC, Rectangular, 300 CFM 17.20" L x 6.26" W x 5.25" H (436.9mm x 159.0mm x 133.4mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks>Rack Thermal Management
Mfr Hammond Manufacturing
Series HB
Package Bulk
Type Fan
Voltage - Input 115VAC
Specifications Fan, AC, Rectangular, 300 CFM
Size / Dimension 17.20" L x 6.26" W x 5.25" H (436.9mm x 159.0mm x 133.4mm)
Weight 18 lbs (8.2 kg)
Base Product Number HB3250
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Standard Package 1 pcs
Win Source Part Number 1382239-HB3250A
Ultra Librarian 3D Model Ultra Librarian HB3250A CAD Model

Description

The 1382239-HB3250A is a fan used for rack thermal management.

  • Category: Boxes, Enclosures, Racks
  • Series: HB
  • Fan Type: AC Fan
  • Shape: Rectangular
  • Airflow: 300 CFM
  • Size: 17.20" L x 6.26" W x 5.25" H (436.9mm x 159.0mm x 133.4mm)
  • Input Voltage: 115VAC
  • Weight: 18 lbs (8.2 kg)
  • Manufacturer: Hammond Manufacturing
  • MSL: Not Applicable

You May Also Be Interested in

Hammond Manufacturing
BLOWER 6.64X17.09X3.5" BLACK
Need more? Email Us
Hammond Manufacturing
FAN TRAY ASSEMBLY W/3 FANS
Need more? Email Us
Hammond Manufacturing
CLIMATE CONTROL 2000BTU SIDE MT / Indoor Air Conditioner
Need more? Email Us
Hammond Manufacturing
CLIMATE CONTROL 22-24000BTU / Rack A/C Unit, 22 ~ 24000 BTU
Need more? Email Us
Hammond Manufacturing
FILTERED FAN BOXES 560CFM 230V / CFM Filtered Fan Box
Need more? Email Us
Hammond Manufacturing
FILTER FAN / Rack Fan, AC, Square, 230 CFM 7.95" L x 7.95" W x 3.43" H (202.0mm x 202.0mm x 87.0mm)
Need more? Email Us
Hammond Manufacturing
Enclosure Cooling Air Conditioner 230V 50/60 Hz 5000-7000 BTU 8.5/4.5A Running NEMA 12
Lowest to $4,581.0908
Delta Electronics
FAN TRAY AC 380X43 1800/3800RPM
Need more? Email Us
Hammond Manufacturing
FAN CLIMATE CONTROL 230V 89CFM / Cfm Filter Fans For Enclosure
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess