EN
  • EN
  • DE

LMP92001SQX/NOPB

Part No LMP92001SQX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ANLG MON/CTRL 12BIT 54WQFN / Analog Monitor/Control Circuit 12 b I²C 54-WQFN (10x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Analog Monitor/Control Circuit
Number of Channels 16
Resolution (Bits) 12 b
Data Interface I2C
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 54-WFQFN Exposed Pad
Supplier Device Package 54-WQFN (10x5.5)
Base Product Number LMP92001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1070343-LMP92001SQX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMP92001SQX/NOPB CAD Model

Description

Overview of the LMP92001SQX/NOPB

The LMP92001SQX/NOPB is a multi-channel, low-power, 16-bit Sensor AFE (Analog Front End) with a precision 24-bit sigma-delta ADC (Analog-to-Digital Converter) designed by Texas Instruments. This advanced integrated circuit is specifically engineered to provide accurate data acquisition and signal conditioning for a variety of sensors. Its primary application is in industrial, medical, and general-purpose sensor measurement and monitoring systems.

Key Features

  • High-Resolution ADC: The product incorporates a 24-bit sigma-delta ADC that ensures high-precision data conversion with minimal noise, making it ideal for applications that require accurate sensor readings.
  • Multiple Sensor Inputs: It supports up to 10 differential inputs or 20 single-ended inputs, offering flexibility for various sensor configurations.
  • Programmable Gain: The device features a programmable gain amplifier (PGA), which allows users to adjust the gain to match the requirements of different sensors, enhancing the dynamic range and sensitivity.
  • Low Power Consumption: Designed with energy efficiency in mind, the LMP92001SQX/NOPB is suitable for battery-powered or energy-conscious applications.
  • Integrated Temperature Sensor: An on-chip temperature sensor provides additional functionality, enabling temperature compensation or monitoring without the need for an external component.
  • Communication Interface: The AFE includes an SPI (Serial Peripheral Interface) for communication with microcontrollers or digital systems, facilitating easy integration into existing designs.

Applications

  • Industrial Process Control
  • Medical Instrumentation
  • Environmental Monitoring Systems
  • Smart Sensing Devices

Quality and Reliability

The LMP92001SQX/NOPB is provided in a compact, surface-mount package and is characterized for operation over an extended temperature range. Texas Instruments is known for its commitment to quality, and this product is no exception, ensuring reliable performance in demanding environments.

Ordering Information

The part number LMP92001SQX/NOPB signifies the device is offered in a lead-free, environmentally friendly package and is available for order in various quantities to meet the needs of both large-scale production and prototyping.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.0802 $91.0802
2+ $88.2339 $176.4678
3+ $85.3877 $256.1631
4+ $82.5414 $330.1656
5+ $74.0026 $370.0130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess