EN
  • EN
  • DE

DNDMS23BK1

Part No DNDMS23BK1
Manufacturer Hammond Manufacturing
Catalog Rack Components
Description SHELF FIXED 19.5X21.3X3.4" BLACK / Solid Shelf, Black, 21.25In Length, 19.5In Depth, 3.44In Height
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series DNDM
Type Shelf, Fixed
Dimension 19.500" L x 21.250" W x 3.440" H (495.30mm x 539.75mm x 87.38mm)
Color Black
Material Metal, Steel
For Use With/Related Products 23" Panel Width Racks
Ventilation Non-Vented
Weight 15 lbs (6.8kg)
Win Source Part Number 770990-DNDMS23BK1
Popularity Medium
Supply and Demand Status Limited
Family Name DNDMS2
Introduction Date September 20, 2004
ECCN EAR99
Country of Origin Canada
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DNDMS23BK1 CAD Model

Description

The Hammond Manufacturing DNDMS23BK1 is a black fixed shelf that is designed for use with 23" panel width racks. It is made of metal and steel and comes with non-vented ventilation.

  • Color: Black
  • Panel Width Compatibility: 23"
  • Material: Metal, Steel
  • Ventilation: Non-Vented
  • Supply and Demand Status: Limited
  • Introduction Date: September 20, 2004
  • Estimated EOL Date: 2025

You May Also Be Interested in

Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK
Need more? Email Us
Hammond Manufacturing
PANEL FRONT 19X15.7X0.5" BE/GY
Need more? Email Us
Hammond Manufacturing
PANEL INNER 39X27" WHITE
Need more? Email Us
Hammond Manufacturing
PANEL INNER 45X21" WHITE
Need more? Email Us
Bud Industries
PANEL ALUMINUM CHASSIS
Need more? Email Us
Hammond Manufacturing
Operator Interface Enclosure 20 in. H x 24 in. W Steel
Need more? Email Us
Panduit Corp
PARTIAL DEPTH SIDE PANEL - BLACK / Metal, Steel Panel, Side Black
Need more? Email Us
Bud Industries
PANEL ALUMINUM 19" METALLIC GRAY
Need more? Email Us
Hammond Manufacturing
DOOR STEEL 76.8X22.4X0.75" BLACK
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess