EN
  • EN
  • DE

CDF2478VPLG1

Part No CDF2478VPLG1
Manufacturer Hammond Manufacturing
Catalog Rack Components
Description RACK SOLID FLUSH DOOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series C2
Type Door, Front or Rear
Dimension 78.500" L x 24.000" W (1993.90mm x 609.60mm)
Features Locks
Color Gray
Material Metal, Steel
For Use With/Related Products C2 Series
Ventilation Vented
Win Source Part Number 792866-CDF2478VPLG1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDF2478VPLG1 CAD Model

Description

The CDF2478VPLG1 is a rack component, specifically a vented panel, manufactured by Hammond Manufacturing. It's designed to be installed in standard 19-inch equipment racks to provide ventilation and improve airflow within the rack enclosure. This helps to dissipate heat generated by electronic equipment, preventing overheating and ensuring reliable operation.

Applications

  • Data Centers: Improving airflow and cooling in server racks.
  • Telecommunication Equipment Rooms: Providing ventilation for network equipment.
  • Industrial Control Cabinets: Dissipating heat generated by control systems.
  • Audio/Video Equipment Racks: Cooling amplifiers, processors, and other equipment.
  • Any standard 19-inch equipment rack: Anywhere better ventilation is required

Features

  • Vented Design: Perforated panel allows for maximum airflow.
  • Standard 19-inch Rack Mount: Compatible with standard equipment racks.
  • Durable Construction: Made from sturdy materials for long-lasting performance.
  • Black Powder Coat Finish: Provides a professional appearance and protects against corrosion.
  • Easy Installation: Simple to install using standard rack mounting hardware.

Benefits

  • Improved Airflow: Enhances ventilation and reduces hot spots within the rack.
  • Reduced Equipment Temperature: Helps to prevent overheating and extend equipment lifespan.
  • Increased System Reliability: Ensures stable operation of electronic equipment.
  • Professional Appearance: Provides a clean and organized look for equipment racks.
  • Cost-Effective Cooling Solution: A simple and affordable way to improve cooling.

Additional Details

The CDF2478VPLG1 is typically made from steel or aluminum and finished with a durable powder coat. The size and number of vents are optimized to provide maximum airflow while maintaining structural integrity. It is designed to be easily installed and removed as needed. The specific dimensions and weight will vary depending on the exact model. This component helps maintain optimal operating temperatures for rack-mounted equipment. Check manufacturer's datasheet for exact dimensions and vent specifications.

You May Also Be Interested in

Hammond Manufacturing
RACK SOLID FLUSH DOOR
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 63X27X0.8" BE/GY 1/PR
Need more? Email Us
Hammond Manufacturing
Operator Interface Enclosure 20 in. H x 24 in. W Steel
Need more? Email Us
Hammond Manufacturing
PANEL INNER 17X9" WHITE
Need more? Email Us
Hammond Manufacturing
STEEL INNER PANEL / Metal, Steel Panel, Inner 38.000" L x 34.500" W (965.20mm x 876.30mm) White
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 12X18X1.32" WHITE / Four Post Mounting Fixed Chassis Shelf, Steel, White, 17.85In Length, 13.74In Depth, 1.32In Height
Need more? Email Us
Hammond Manufacturing
PANEL INNER 45X21" WHITE
Need more? Email Us
Hammond Manufacturing
SHELF ADJ VENTED 25X36X1.72 BLK
Need more? Email Us
Hammond Manufacturing
PANEL INNER 27X13" WHITE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess