EN
  • EN
  • DE

FT-01

Part No FT-01
Manufacturer Hammond Manufacturing
Catalog Box Accessories
Description HARDWARE - FEET FOR RH/RM SERIES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Box Accessories
Mfr Hammond Manufacturing
Series RM
Package Bag
Product Status Active
Accessory Type Bail, Feet
For Use With/Related Products RM Series
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1196884-FT-01
Ultra Librarian 3D Model Ultra Librarian FT-01 CAD Model

Description

The 1196884-FT-01 is a bail and feet accessory designed for use with the RM Series boxes, enclosures, and racks manufactured by Hammond Manufacturing.

  • Accessory Type: Bail and Feet
  • Series: RM Series
  • Standard Package: 1 Piece
  • REACH: Unaffected
  • ECCN: EAR99
  • Product Status: Active

You May Also Be Interested in

Hammond Manufacturing
SCREW FOR MNT PC BOARD 1=50 / Board Self Tapping Screws
Need more? Email Us
Amphenol
BREATHABLE VENT
Need more? Email Us
Intersil
Need more? Email Us
Bud Industries
REPL TERM BLCK COVER DMB-4772
Need more? Email Us
Hoffman Enclosures, Inc.
HOLE SEAL FOR MICRO
Need more? Email Us
Omron
BEAMSAFE II LASER KIT
Need more? Email Us
Hammond Manufacturing
Replacement Silicone Gasket Kit / GASKET
Need more? Email Us
Altech corporation
SRS 150-210MM RING CLAMP 1=2PC
Need more? Email Us
Hammond Manufacturing
TERMINAL STRAP - 27.5" LENGTH
Lowest to $54.7754

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess