Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Box Accessories
Mfr Schroff
Package Bag
Product Status Active
Accessory Type Sleeve
For Use With/Related Products Plug-in Units
Standard Package 5 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 905908-21100464
Ultra Librarian 3D Model Ultra Librarian 21100464 CAD Model

Description

The 905908-21100464 is a sleeve accessory designed for use with plug-in units in the category of boxes, enclosures, and racks. Manufactured by Schroff, this accessory comes in a package of 5 pieces and is currently an active product in the market.

  • Category: Boxes, Enclosures, and Racks
  • Accessory Type: Sleeve
  • Manufacturer: Schroff
  • Quantity: 5 Pieces
  • Status: Active
  • REACH: Unaffected
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 3926.90.9985

You May Also Be Interested in

Davies Molding, LLC
FOOT 0.88" PHENOLIC BLACK
Need more? Email Us
ECAD model for 4070
Bud Industries
GASKET FOR TABLET PARTS -11
Need more? Email Us
ECAD model for TB-32611-GSK
Bud Industries
REPL TERM BLCK COVER DMB-4772
Need more? Email Us
ECAD model for DMB-4762-TG
Pimoroni Ltd
PIBOW MODIFICATION LAYERS (NINJA
Need more? Email Us
ECAD model for PIM064
Hammond Manufacturing
GASKET
Need more? Email Us
ECAD model for 1550ESGASKET
Hammond Manufacturing
Replacement Silicone Gasket Kit / GASKET
Need more? Email Us
ECAD model for 1590EGASKET
Schneider Electric
FAN UNIT VC150
Need more? Email Us
ECAD model for NSYCVF170M230
Hammond Manufacturing
REPLACEMENT POLE MOUNT HARDWARE /
Need more? Email Us
ECAD model for SCPMB2-20
Hammond Manufacturing
HINGE PINS - STEEL
Need more? Email Us
ECAD model for EPINS

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention