EN
  • EN
  • DE

NSYTPLSC3672AG

Part No NSYTPLSC3672AG
Manufacturer Schneider Electric
Catalog Box Accessories
Description 7035 OPAQUE PC COVER 36X72X9.5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Box Accessories
Mfr Schneider Electric
Package Bulk
Product Status Active
Accessory Type Cover
For Use With/Related Products Multiple Series
Standard Package 1 pcs
Win Source Part Number 1091542-NSYTPLSC3672AG
Ultra Librarian 3D Model Ultra Librarian NSYTPLSC3672AG CAD Model

Description

The Schneider Electric 1091542-NSYTPLSC3672AG is a cover accessory designed for use with multiple series of boxes, enclosures, and racks.

  • Package: Bulk
  • Use: protecting and securing electronic components
  • Manufacturer: Schneider Electric
  • Status: Active
  • Application: commercial or industrial project
  • Features: protection and functionality

You May Also Be Interested in

Altech corporation
SRS 150-210MM RING CLAMP 1=2PC
Need more? Email Us
Intersil
Need more? Email Us
Pimoroni Ltd
PIBOW MODIFICATION LAYERS (NINJA
Need more? Email Us
Schneider Electric
ISOLATED RESISTANCE 100-250V CA
Need more? Email Us
Hammond Manufacturing
SLOTTED QUARTER TURN INSERT
Lowest to $28.3809
Hammond Manufacturing
TERMINAL STRAP - 9.5" LENGTH
Lowest to $34.3772
Boxco
MOUNTING BRACKET SUS LARGE 4PC
Need more? Email Us
Weidmuller
KSP-M16-18 EX PLUG NYLON
Need more? Email Us
Hammond Manufacturing
SCREW FOR MNT PC BOARD 1=50 / Board Self Tapping Screws
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess