EN
  • EN
  • DE

ATSAMR30G18A-MUT

Part No ATSAMR30G18A-MUT
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 700MHz, 800MHz, 900MHz 48-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Microchip Technology
Package Tape & Reel
Type TxRx + MCU
RF Family/Standard 802.15.4
Modulation BPSK, O-QPSK
Frequency 700MHz, 800MHz, 900MHz
Data Rate (Max) 1Mbps
Power - Output 11dBm
Sensitivity -110dBm
Memory Size 256kB Flash, 40kB SRAM
Serial Interfaces I2C, SPI
GPIO 28
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 9.2mA
Current - Transmitting 26.5mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number ATSAMR30
Other Names ATSAMR30G18A-MUTDKR,ATSAMR30G18A-MUTTR,ATSAMR30G18A-MUTCT
Standard Package 4,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1235855-ATSAMR30G18A-MUT
Ultra Librarian 3D Model Ultra Librarian ATSAMR30G18A-MUT CAD Model

Description

Microchip Technology ATSAMR30G18A-MUT

The ATSAMR30G18A-MUT is a cutting-edge RF microcontroller designed by Microchip Technology, tailored for the needs of modern wireless applications. This compact, low-power device is part of the SAM R30 series, which is renowned for its integration of an ARM® Cortex®-M0+ processor with a high-performance sub-GHz transceiver, making it an ideal solution for a wide range of Internet of Things (IoT) applications.

At the core of the ATSAMR30G18A-MUT is a powerful ARM Cortex-M0+ processor, which operates at a maximum frequency of 48 MHz. This processor is not only energy-efficient but also offers the necessary computational power to handle complex algorithms and protocols required in wireless communication. The integrated sub-GHz transceiver supports a wide range of frequencies (779-956 MHz), which allows for versatile use in different regions and compliance with various communication standards such as IEEE 802.15.4, which is commonly used in Zigbee and Thread networks.

The device comes with a generous 256 KB of flash memory and 32 KB of SRAM, providing ample space for application code and data storage. The ATSAMR30G18A-MUT also features a variety of peripherals and interfaces, including I2C, SPI, and UART, which enable easy integration with sensors, actuators, and other components in a system. Additionally, its support for Direct Memory Access (DMA) transfers enhances data throughput while freeing up the CPU for other tasks.

One of the most significant advantages of the ATSAMR30G18A-MUT is its focus on low-power operation. The microcontroller is designed to work in power-conscious applications, offering multiple power-saving modes to ensure energy efficiency. This makes it particularly suitable for battery-operated devices where longevity and minimal maintenance are crucial.

Furthermore, the ATSAMR30G18A-MUT is supplied in a compact 48-pin QFN package, which is ideal for space-constrained applications. With its robust feature set, this microcontroller is an excellent choice for developers looking to create sophisticated wireless systems for smart homes, industrial automation, environmental monitoring, and other IoT solutions.

Overall, the ATSAMR30G18A-MUT from Microchip Technology stands out as a versatile, efficient, and powerful component that can drive innovation in the rapidly growing field of wireless IoT devices.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5529 $59.8703
17+ $7.0178 $119.3026
26+ $6.7986 $176.7636
36+ $6.5793 $236.8548
46+ $6.3599 $292.5554
61+ $5.7020 $347.8220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess