EN
  • EN
  • DE

1593ATS50

Part No 1593ATS50
Manufacturer Hammond Manufacturing
Catalog Box Accessories
Description SCREW FOR MNT PC BOARD 1=50 / Board Self Tapping Screws
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series 1593
Accessory Type Screws
For Use With/Related Products 1593 Series
Win Source Part Number 777832-1593ATS50
Popularity Medium
Supply and Demand Status Limited
Family Name 1593
ECCN EAR99
Country of Origin Canada
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian 1593ATS50 CAD Model

Description

The Hammond Manufacturing 777832-1593ATS50 is a high-quality screw accessory that is perfect for use with the 1593 series. It falls under the categories of boxes, enclosures, and racks.

  • ECCN: EAR99
  • Halogen Free: Yes
  • Estimated EOL Date: 2029
  • Supply and Demand Status: Limited

You May Also Be Interested in

Phoenix Contact
HS LCA-RGB-10X5-L
Need more? Email Us
Hammond Manufacturing
Need more? Email Us
Hammond Manufacturing
Need more? Email Us
Hammond Manufacturing
REPLACEMENT POLE MOUNT HARDWARE /
Need more? Email Us
Phoenix Contact
ELECTRONIC HOUSING
Need more? Email Us
Pimoroni Ltd
PIBOW MODIFICATION LAYERS (PITFT
Need more? Email Us
Intersil
Need more? Email Us
Altech corporation
CKAKII AK & AKL WALL THICKNE ENC
Lowest to $13.9238
Eaton Bussmann
DOOR CATCH KIT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess