EN
  • EN
  • DE

DTS3661A460N3LG

Part No DTS3661A460N3LG
Manufacturer Hammond Manufacturing
Catalog Rack Thermal Management
Description CLIMATE CONTROL 22-24000BTU  /  Rack A/C Unit, 22 ~ 24000 BTU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks>Rack Thermal Management
Mfr Hammond Manufacturing
Series DTS
Package Box
Type Air Conditioning Unit
Voltage - Input 460VAC
Specifications A/C Unit, 22 ~ 24000 BTU
Shipping Info Drop shipped from the Manufacturer's Warehouse
Weight 240 lbs (108.86 kg)
Base Product Number DTS3661
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8415.82.0170
Standard Package 1
Win Source Part Number 1056483-DTS3661A460N3LG
Ultra Librarian 3D Model Ultra Librarian DTS3661A460N3LG CAD Model

Description

The DTS3661A460N3LG is an air conditioning unit from Hammond Manufacturing.

  • Voltage Input: 460VAC
  • BTU: 22 ~ 24000 BTU
  • Weight: 240 lbs (108.86 kg)
  • Shipping: Drop shipped from the manufacturer's warehouse.
  • Series: DTS series
  • Capabilities: Known for its rack thermal management capabilities
  • Package: Designed to fit within a box package.

You May Also Be Interested in

Delta Electronics
FAN TRAY AC 380X43 1800/3800RPM
Need more? Email Us
Hammond Manufacturing
CLIMATE CONTROL 22-24000BTU / Rack A/C Unit, 22 ~ 24000 BTU
Need more? Email Us
Hoffman Enclosures, Inc.
ELECTRIC HEATER 800 WATT / Thermal Management, Electric Heater
Need more? Email Us
Hammond Manufacturing
CLIMATE CONTROL 2500BTU SIDE MT / SIDE MOUNTING DTS SERIES 2500 BTU/H
Need more? Email Us
Hammond Manufacturing
BLOWER 6.64X17.09X3.5" BLACK
Need more? Email Us
Hammond Manufacturing
FAN TRAY ASSEMBLY W/6 FANS
Need more? Email Us
Hammond Manufacturing
FILTER FAN / Rack Fan, AC, Square, 230 CFM 7.95" L x 7.95" W x 3.43" H (202.0mm x 202.0mm x 87.0mm)
Need more? Email Us
Hammond Manufacturing
FAN CLIMATE CONTROL 230V 169CFM / Cfm Filter Fans For Enclosure
Need more? Email Us
Hammond Manufacturing
FILTER FAN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess