EN
  • EN
  • DE

HB2160A

Part No HB2160A
Manufacturer Hammond Manufacturing
Catalog Rack Thermal Management
Description BLOWER 6.64X17.09X3.5" BLACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series HB
Type Fan
Voltage - Input 115VAC
Specifications Fan, AC, Rectangular, 160 CFM
Dimension 17.09" L x 6.64" W x 3.50" H (434.1mm x 168.7mm x 88.9mm)
Weight 10 lbs (4.5kg)
Win Source Part Number 761798-HB2160A
Popularity Medium
Supply and Demand Status Limited
Family Name HB
ECCN EAR99
Country of Origin Canada
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian HB2160A CAD Model

Description

The Hammond Manufacturing HB2160A is a rectangular AC fan that is designed to provide high-performance cooling.

  • CFM: 160
  • Series: HB
  • Application: Wide Range of Applications

You May Also Be Interested in

Orion Fans
6 FAN TRAY DC 12V 660CFM / DC Fan Axial 12V 660CFM
Need more? Email Us
Hammond Manufacturing
FAN CLIMATE CONTROL 230V 89CFM / Cfm Filter Fans For Enclosure
Need more? Email Us
Orion Fans
THERMAL FAN CONTROLLER 120/230V / Rack 19.00" L x 5.58" W x 1.75" H (482.6mm x 65.5mm x 44.4mm)
Need more? Email Us
Hammond Manufacturing
Enclosure Cooling Air Conditioner 230V 50/60 Hz 5000-7000 BTU 8.5/4.5A Running NEMA 12
Lowest to $4,581.0908
Hammond Manufacturing
FAN CLIMATE CONTROL 115V 506CFM / Pf Filter Fans Product For Enclosure
Need more? Email Us
Hammond Manufacturing
CLIMATE CONTROL 22-24000BTU / Rack A/C Unit, 22 ~ 24000 BTU
Need more? Email Us
Hammond Manufacturing
CLIMATE CONTROL 2500BTU SIDE MT / SIDE MOUNTING DTS SERIES 2500 BTU/H
Need more? Email Us
Hammond Manufacturing
CLIMATE CONTROL 20-24000BTU
Need more? Email Us
Hammond Manufacturing
FILTER FAN BLACK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess