EN
  • EN
  • DE

DTT6301A230LG

Part No DTT6301A230LG
Manufacturer Hammond Manufacturing
Catalog Rack Thermal Management
Description AIR CONDITIONER  /  Rack A/C Unit, 5100 BTU 19.49" L x 23.43" W x 17.01" H (495.0mm x 594.0mm x 432.0mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks>Rack Thermal Management
Mfr Hammond Manufacturing
Series DTT
Package Bulk
Product Status Obsolete
Type Air Conditioning Unit
Voltage - Input 230VAC
Specifications A/C Unit, 5100 BTU
Dimension 19.49" L x 23.43" W x 17.01" H (495.0mm x 594.0mm x 432.0mm)
Shipping Info Drop shipped from the Manufacturer's Warehouse
Weight 109 lbs (49.4 kg)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8415.10.3040
Standard Package 1
Win Source Part Number 1056473-DTT6301A230LG
Ultra Librarian 3D Model Ultra Librarian DTT6301A230LG CAD Model

Description

The DTT6301A230LG from Hammond Manufacturing is a rack thermal management box.

  • Type: Air conditioning unit
  • BTU: 5100 BTU specification
  • Input Voltage: 230VAC
  • Packaging: Bulk
  • Weight: 109 lbs
  • Dimension: 19.49” L x 23.43” W x 17.01” H
  • Usage: Suitable for use in various electronic devices that require thermal management.

You May Also Be Interested in

Hammond Manufacturing
AIR/WATER HEAT EXCHANGER / Rack A/C Unit, 5118 BTU 4.53" L x 15.75" W x 37.40" H (115.0mm x 400.0mm x 950.0mm)
Need more? Email Us
Hammond Manufacturing
FAN TRAY ASSEMBLY W/3 FANS
Need more? Email Us
Hammond Manufacturing
FILTER FAN / Rack Fan, AC, Square, 230 CFM 7.95" L x 7.95" W x 3.43" H (202.0mm x 202.0mm x 87.0mm)
Need more? Email Us
Hammond Manufacturing
CLIMATE CONTROL 20-24000BTU
Need more? Email Us
Hammond Manufacturing
Enclosure Cooling Air Conditioner 230V 50/60 Hz 5000-7000 BTU 8.5/4.5A Running NEMA 12
Lowest to $4,581.0908
Hammond Manufacturing
FILTERED FAN BOXES 560CFM 230V / CFM Filtered Fan Box
Need more? Email Us
Hammond Manufacturing
FAN TRAY ASSEMBLY W/6 FANS
Need more? Email Us
Hammond Manufacturing
FILTER FAN
Need more? Email Us
Orion Fans
6 FAN TRAY DC 12V 660CFM / DC Fan Axial 12V 660CFM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess