EN
  • EN
  • DE

1182M117

Part No 1182M117
Manufacturer Hammond Manufacturing
Catalog Power Transformers
Description PWR XFMR TORO 300VA CHAS MT /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Power Transformers
Mfr Hammond Manufacturing
Series 1182
Package Box
Type Toroidal
Voltage - Primary 117V, 234V
Voltage - Secondary (Full Load) Parallel 117V, Series 234V
Current - Output (Max) Parallel 2.56A, Series 1.28A
Primary Winding(s) Dual
Secondary Winding(s) Dual
Center Tap No
Power - Max 300VA
Mounting Type Chassis Mount
Termination Style Wire Leads
Dimension 127.00mm Dia
Height - Seated (Max) 47.75mm
Voltage - Isolation 4000Vrms
Weight 6 lbs (2.7 kg)
Base Product Number 1182
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.4065
Other Names HM2456,1182M117-ND
Standard Package 1
Win Source Part Number 988938-1182M117
Ultra Librarian 3D Model Ultra Librarian 1182M117 CAD Model

Description

This toroidal type power transformer from the 1182 series has a maximum power of 300VA and a weight of 6 lbs.

  • Maximum Power: 300VA
  • Weight: 6 lbs
  • Voltage Isolation: 4000Vrms
  • Voltage Primary: 117V and 234V
  • Current Output (Max): parallel 2.56A and series 1.28A
  • Voltage Secondary (Full Load): parallel 117V and series 234V
  • Windings: Dual Primary and Secondary
  • Center Tap: No
  • Mounting Type: Chassis Mount
  • Dimension: 127.00mm Dia
  • Package: Box
  • Standard Package: 1
  • MSL Level: Not Applicable
  • REACH: REACH unaffected
  • HTSUS: 8504.31.4065
  • Manufacturer: Hammond Manufacturing
  • Alternative Names: HM2456 and 1182M117-ND
  • Base Product Number: 1182

You May Also Be Interested in

Others
Need more? Email Us
710
Hammond Manufacturing
XFRMR LAMINATED 110VA CHAS MOUNT
Lowest to $11.1400
Tamura
XFRMR LAMINATED 2.4VA THRU HOLE
Lowest to $5.8674
Triad Magnetics
XFRMR PWR 25.2V 1.984A CHASSIS / Power Transformer 3500VAC 25VA 8 Terminal Wire Lead Flange Mount
Need more? Email Us
Hammond Manufacturing
XFRMR LAMINATED 200VA CHAS MOUNT
Need more? Email Us
Signal Transformer
PWR XFMR LAMINATED 10VA TH
Need more? Email Us
Prolific Technology Inc.
Lowest to $160.1177
Signal Transformer
XFRMR SEMI-TORO 30VA THRU HOLE
Need more? Email Us
MediaTek Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess