EN
  • EN
  • DE

1182H15

Part No 1182H15
Manufacturer Hammond Manufacturing
Catalog Power Transformers
Description PWR XFMR TOROIDAL 225VA CHAS MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Toroidal
Voltage - Primary 117V, 234V
Voltage - Secondary (Full Load) Parallel 15V, Series 30V
Current - Output (Max) Parallel 15A, Series 7.5A
Primary Winding(s) Dual
Secondary Winding(s) Dual
Center Tap No
Power - Max 225VA
Mounting Type Chassis Mount
Termination Style Wire Leads
Size / Dimension 114.30mm Dia
Height - Seated (Max) 47.75mm
Voltage - Isolation 4000Vrms
Weight 4.7 lbs (2.1 kg)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1545338-1182H15
Ultra Librarian 3D Model Ultra Librarian 1182H15 CAD Model

Description

N

You May Also Be Interested in

Tamura
XFRMR LAMINATED 2.4VA THRU HOLE
Lowest to $5.8674
Eaton Bussmann
PWR XFMR DISC FLY 7.5UH
Need more? Email Us
Datatroni
T1/E1 Transformer
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 20VA TH
Need more? Email Us
Signal Transformer
PWR XFMR SEMI-TORO 30VA TH /
Need more? Email Us
Triad Magnetics
XFRMR TOROIDAL 160VA CHAS MOUNT / Power Transformer 4000VAC 160VA 8 Terminal Wire Lead Center Single Hole
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 1.1VA TH
Lowest to $14.5918
Wall Industries,Inc.
320 Watt Single Output AC/DC Power Supply
Need more? Email Us
Eaton Bussmann
PWR XFMR FLYBK 150UH 0.2A
Lowest to $7.1917

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess