EN
  • EN
  • DE
Part No 107B
Manufacturer Hammond Manufacturing
Catalog Audio Transformers
Description AUDIO XFMR 150CT / 12 TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Turns Ratio - Primary 3.53:1
Impedance - Primary (Ohms) 150CT
Impedance - Secondary (Ohms) 12
DC Resistance (DCR) - Primary 22Ohm
DC Resistance (DCR) - Secondary 1.85Ohm
Transformer Type Miniature Epoxy Potted
Frequency Range 300Hz ~ 50kHz
Frequency Response ±1.5dB
Voltage - Isolation 100VRMS
Power Level 150mW
Mounting Type Through Hole
Size / Dimension 0.630" L x 0.586" W (16.00mm x 14.88mm)
Height - Seated (Max) 0.630" (16.00mm)
Termination Style PC Pin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1510553-107B
Ultra Librarian 3D Model Ultra Librarian 107B CAD Model

Description

N

You May Also Be Interested in

Hammond Manufacturing
TRAN AUDIO 150/600 1.2K/4.8K IMP
Need more? Email Us
Toko America Inc.
Need more? Email Us
iNRCORE, LLC
Audio Transformers / Signal Transformers
Lowest to $29.6645
Hammond Manufacturing
TRANSFR AUDIO 5K/20K 150/600 IMP
Need more? Email Us
Tamura
TRANSF TELE COUP 600 OHM 50MADC / 600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer 660Hz ~ 3.5kHz Through Hole
Need more? Email Us
Hammond Manufacturing
TRANSFR AUDIO 150/600 5K/20K IMP
Lowest to $4.8230
Hammond Manufacturing
TRANSFORMER AUDIO MATCHING 100W
Need more? Email Us
Murata Electronics North America
DIGITAL AUDIO TX 1:1 5MH SMD / Audio Transformer 1:1 2000Vrms 6 Terminal Gull Wing SMD
Need more? Email Us
Hammond Manufacturing
AUDIOPHILE TUBE OUTPUT TRANSFRMR / 6.5k Impedance Primary Ohms 4, 8, 16 Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess