EN
  • EN
  • DE

TTC-218

Part No TTC-218
Manufacturer Tamura
Catalog Audio Transformers
Description TRANSF TELE COUP 600 OHM 50MADC  /  600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer 660Hz ~ 3.5kHz Through Hole
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Audio Transformers
Mfr Tamura
Series TTC
Package Bulk
Product Status Obsolete
Impedance - Primary (Ohms) 600
Impedance - Secondary (Ohms) 600
DC Resistance (DCR) - Primary 49Ohm
DC Resistance (DCR) - Secondary 76Ohm
Transformer Type Data/Voice Coupling
Frequency Range 660Hz ~ 3.5kHz
Frequency Response -1.8dB ~ 0.5dB
Voltage - Isolation 1500VRMS @ 1 Minute
Insertion Loss 1.8dB Max @ 2kHz
Power Level -45dB ~ 7dB
Approval Agency CSA-C22.2 No. 66-M1988, UL1863
Mounting Type Through Hole
Dimension 0.839" L x 0.760" W (21.30mm x 19.30mm)
Height - Seated (Max) 0.346" (8.80mm)
Termination Style PC Pin
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.8500
Other Names MT4120-NDR,TP3111(BOX),TP3111(BULK),TP3111,MT4120
Standard Package 20
Win Source Part Number 1101584-TTC-218
Ultra Librarian 3D Model Ultra Librarian TTC-218 CAD Model

Description

The TTC-218 is an audio transformer used for data/voice coupling.

  • Frequency Range: 660Hz to 3.5kHz
  • Insertion Loss: 1.8dB max @ 2kHz
  • Voltage Isolation: 1500VRMS @ 1 Minute
  • Package: Bulk package
  • Standard Package: 20
  • Dimension (L x W): 0.839" L x 0.760" W (21.30mm x 19.30mm)
  • Height: 0.346" (8.80mm)
  • Impedance (Primary/Secondary): 600 ohms / 600 ohms
  • DC Resistance (Primary/Secondary): 49 ohms / 76 ohms
  • Frequency Response: -1.8dB to 0.5dB
  • Power Level: -45dB to 7dB
  • Manufacturer: Tamura
  • Status: Obsolete

You May Also Be Interested in

Toko America Inc.
Lowest to $0.6052
Hammond Manufacturing
TRANSFR AUDIO 5K/20K 150/600 IMP
Need more? Email Us
Hammond Manufacturing
TRANSFORMER AUDIO 100KCT/1KCT / 100kCT Impedance Primary Ohms 1kCT Impedance Secondary Ohms 10:1 Audio Transformer 300Hz ~ 50kHz Through Hole
Lowest to $40.6657
Hammond Manufacturing
AUDIOPHILE TUBE OUTPUT TRANSFRMR / 6.5k Impedance Primary Ohms 4, 8, 16 Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount
Need more? Email Us
Hammond Manufacturing
TRAN AUDIO 150/600 1.2K/4.8K IMP
Need more? Email Us
Hammond Manufacturing
TRANSF TUBE GUITAR AMP POWER / Impedance Primary Ohms Impedance Secondary Ohms Audio Transformer Chassis Mount
Need more? Email Us
Halo Electronics Inc
Audio Transformers / Signal Transformers GIGABIT ISO MOD
Need more? Email Us
Hammond Manufacturing
TRANSF AUDIO 10K/40K 10K/40K IMP / 40k, 10k/10k Impedance Primary Ohms 40k, 10k/10k Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount
Lowest to $28.2490
Hammond Manufacturing
TRANSFORMER TUBE GUITAR AMP / 6.6kCT Impedance Primary Ohms 4, 8, 16 Impedance Secondary Ohms 40.62:1, 28.72:1, 20.31:1 Audio Transformer 70Hz ~ 15kHz Chassis Mount
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess