The PCI6150-BB66BC is a PCI-to-PCI bridge from Broadcom Limited, designed to facilitate communication between two PCI buses. This allows for increased expansion capabilities and improved performance in various systems.
Applications:
- Server Systems: Used to expand the number of PCI slots available for various add-in cards.
- Industrial Control Systems: Enables the integration of multiple PCI-based control and monitoring devices.
- Networking Devices: Employed in routers and switches to provide additional PCI connectivity.
- Data Acquisition Systems: Allows for the connection of multiple data acquisition cards.
- Medical Equipment: Used in medical imaging and diagnostic systems to connect various PCI-based peripherals.
Features:
- PCI-to-PCI Bridging: Connects two separate PCI buses, expanding system capabilities.
- High-Speed Data Transfer: Supports efficient and rapid data transfer between devices on the connected buses.
- Reliable Operation: Designed for stable and dependable performance.
- Flexible Configuration: Allows customization to meet specific system requirements.
- PCI Standard Compliance: Adheres to PCI standards for compatibility.
Benefits:
- Expanded System Capabilities: Provides additional PCI slots, allowing for more devices to be added.
- Improved System Performance: Enables faster data transfer between PCI devices.
- Increased System Flexibility: Allows for customization to meet specific application needs.
- Enhanced System Reliability: Ensures stable and consistent performance.
- Cost-Effective Expansion: Provides a cost-efficient solution for expanding system functionality.
Additional Details:
The PCI6150-BB66BC is crucial for systems needing more PCI connectivity than natively available. It provides the bridge between two PCI buses, allowing for improved expansion and data transfer rates. For specific technical details, such as power consumption and operating temperature, consult the Broadcom datasheet.