EN
  • EN
  • DE

H178CRD

Part No H178CRD
Manufacturer Bivar Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED CBI 5MM RED TH PC MNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Red
Wavelength - Peak 700nm
Configuration Single
Current 20mA
Millicandela Rating 2mcd
Viewing Angle 45°
Lens Type Diffused
Lens Style Round with Domed Top
Lens Size 5mm, T-1 3/4
Voltage Rating 2.1V
Mounting Type Through Hole
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1566968-H178CRD
Ultra Librarian 3D Model Ultra Librarian H178CRD CAD Model

Description

N

You May Also Be Interested in

Schurter Inc.
HOLDER LED 3MM SGL RED RA
Need more? Email Us
Dialight
551-1209F Dialight LED Circuit Board Indicators YELLOW DIFFUSED LOW CURRENT datasheet, inventory, & pricing.
Need more? Email Us
Bivar Inc.
LED CBI 5MM GRN/RED THROUGH HOLE
Need more? Email Us
Schurter Inc.
HOLDER LED 3MM GREEN RA
Need more? Email Us
Schurter Inc.
HOLDER LED 3MM BI-LVL GREEN RA
Need more? Email Us
Lumex Opto/Components Inc.
LED CBI 5X2.5MM 10-SEG GN/R/YL
Need more? Email Us
QT Brightek (QTB)
LED CBI 3MM 2X4 YELLOW DIFF RA
Need more? Email Us
Adafruit Industries LLC
LED CBI 10-SEG AMB THROUGH HOLE
Need more? Email Us
Kingbright Corporation
LED LGT BAR 19.9X6.8MM GREEN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess