EN
  • EN
  • DE
Part No 850J
Manufacturer Hammond Manufacturing
Catalog Audio Transformers
Description TRAN AUDIO 150/600 1.2K/4.8K IMP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Manufacturer Hammond Manufacturing
Packaging Bulk
Status Active
Impedance - Primary (Ohms) 600, 150/150
Impedance - Secondary (Ohms) 4.8k, 1.2k/1.2k
DC Resistance (DCR) - Primary 69 Ohm
DC Resistance (DCR) - Secondary 570 Ohm
Transformer Type Broadcast Quality
Frequency Range 20Hz to 20kHz
Frequency Response ±0.5dB
Insertion Loss 1dB
Power Level 15dB
Mounting Chassis Mount
Height - Seated (Max) 1.650" (41.91mm)
Termination Style Solder Lug
Weight 0.4 lb (181.44g)
Win Source Part Number 1021881-850J
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 850J CAD Model

Description

The Hammond Manufacturing Broadcast Quality Transformer is a chassis mount transformer with a frequency range of 20Hz to 20kHz and an insertion loss of 1dB.

  • Primary Impedance: 600, 150/150 Ohms
  • Secondary Impedance: 4.8k, 1.2k/1.2k Ohms
  • Primary DC Resistance (DCR): 69 Ohm
  • Secondary DC Resistance (DCR): 570 Ohm
  • Power Level: 15dB
  • Frequency Response: ±0.5dB
  • Height - Seated (Max): 1.650" (41.91mm)
  • ECCN: EAR99 compliant
  • Supply and Demand Status: Sufficient
  • Packaging: Bulk
  • Termination Style: Solder Lug

You May Also Be Interested in

Toko America Inc.
Lowest to $1.1642
Pulse
TRANSFORMER AUDIO 1:1 SMD / 600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer Surface Mount
Lowest to $0.9536
Hammond Manufacturing
TRANSF AUDIO 10K/40K 10K/40K IMP / 40k, 10k/10k Impedance Primary Ohms 40k, 10k/10k Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount
Lowest to $28.2490
Hammond Manufacturing
TRANSFORMER AUDIO MATCHING 100W
Need more? Email Us
Allied Components International
1.6mH 6-pin SMD Hrzl Mnt Trans.
Lowest to $0.6255
iNRCORE, LLC
Audio Transformers / Signal Transformers
Lowest to $29.6645
Toko America Inc.
Lowest to $0.6052
Pulse
Need more? Email Us
Hammond Manufacturing
TRAN AUDIO 150/600 1.2K/4.8K IMP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess