EN
  • EN
  • DE

U024-006-BE

Part No U024-006-BE
Manufacturer Tripp Lite
Catalog USB Cables
Description CBL USB2.0 A RCPT TO A PLUG 6' / USB 2.0 Cable A Female to A Male 6.00' (1.83m) Shielded
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - USB Cables
Mfr Tripp Lite
Package Bulk
Product Status Active
Configuration A Female to A Male
Length 6.00' (1.83m)
Specifications USB 2.0
Transfer Rate 480Mbps
Wire Gauge 24 AWG, 28 AWG
Shielding Shielded
Color Beige
Features Data Transfer and Charge, Extension Cable
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.2000
Win Source Part Number 419711-U024-006-BE
Ultra Librarian 3D Model Ultra Librarian U024-006-BE CAD Model

Description

The Tripp Lite 419711-U024-006-BE is a USB cable assembly.

  • Configuration: A Female to A Male
  • Compatibility: USB 2.0
  • Length: 6.00' (1.83m)
  • Color: Beige
  • Wire Gauge: 24 AWG and 28 AWG

You May Also Be Interested in

Amphenol
CBL USB2.0 A RCPT-OPEN W/COUPL
Need more? Email Us
Assmann WSW Components
CONN USB TYPE A FEMALE W/1M CABL / Cable Assembly USB 1m USB Type A 4 POS M Solder 24AWG/28AWG
Need more? Email Us
Molex, LLC
CBL USB2.0 A PLUG TO C PLG 3.28'
Lowest to $9.6131
FTDI, Future Technology Devices International Ltd
C232HM-DDHSL-0 FTDI USB Cables / IEEE 1394 Cables USB TO HS SPI/I2C/ JTAG Conv 3.3V, 0.5m datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
PULSE-WIDTH-MODULATION CONTROL CIRCUITS
Lowest to $0.3079
Samtec Inc.
ACCLIMATE IP68 SEALED RECTANGULA
Need more? Email Us
Tripp Lite
CBL USB2.0 A RCPT TO A PLUG 6' / USB 2.0 Cable A Female to A Male 6.00' (1.83m) Shielded
Lowest to $5.3340
WAGO Corporation
USB A-B CABLE; 3 M
Need more? Email Us
Amphenol
CBL USB2.0 A RCPT-A PLUG W/COUPL
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3340 $58.6740
27+ $4.3767 $118.1709
41+ $4.2399 $173.8359
57+ $4.1032 $233.8824
73+ $3.9664 $289.5472
98+ $3.5560 $348.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess