EN
  • EN
  • DE

74HC164PW

Part No 74HC164PW
Manufacturer Nexperia USA Inc.
Catalog Logic - Shift Registers
Description NOW NEXPERIA 74HC164PW - SERIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Nexperia USA Inc.
Series 74HC
Package Bulk
Product Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number 74HC164
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 548872-74HC164PW
Ultra Librarian 3D Model Ultra Librarian 74HC164PW CAD Model

Description

The 548872-74HC164PW is an integrated circuit (IC) belonging to the 74HC series of shift registers. The 548872-74HC164PW is manufactured by Nexperia USA Inc.

  • Series: 74HC
  • Application: Logic
  • Output Type: Push-Pull
  • Voltage Supply Range: 2V to 6V
  • Mounting Type: Surface Mount
  • Package Size: 14-TSSOP
  • Width: 0.173 inches (4.40mm)
  • Operating Temperature Range: -40°C to 125°C

You May Also Be Interested in

Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Microchip Technology
IC 64BIT SRL PARALLEL 180V 80QFP
Need more? Email Us
Harris Corporation
DUAL STATIC SHIFT REGSTR
Lowest to $9.6565
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
Rochester Electronics
DUAL MARKED (M38510/00903BDA) / Shift Element Bit
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $5.9986
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
Advanced Micro Devices
BUS DRIVER/H/L SERIES, 7-BIT / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $8.6417

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1598 $50.3370
765+ $0.1311 $100.2915
1,185+ $0.1270 $150.4950
1,630+ $0.1229 $200.3270
2,105+ $0.1188 $250.0740
2,820+ $0.1065 $300.3300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess