EN
  • EN
  • DE

95009-7661

Part No 95009-7661
Manufacturer Molex, LLC
Catalog Modular Connectors
Description Conn Modular Jack F 6 POS 1.27mm Solder RA Thru-Hole 6 Terminal 1 Port Cat 3 Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Contact Material Brass, Bronze
Contact Plating Gold
Contact Resistance 20 mΩ
Country of Origin RO
Current Rating 1.5 A
Depth 20.57 mm
Flammability Rating UL94 V-0
Gender Receptacle
Height 13.59 mm
Hole Diameter 3.25 mm
Housing Color Black
Housing Material Polyester
Insulation Resistance 500 MΩ
Length 13.21 mm
Material Polyester
Maximum Operating Temperature 80 °C
Max Voltage Rating (DC) 125 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Contacts 6
Number of Pins 6
Number of Ports 1
Number of Positions 6
Number of Positions Loaded 6
Orientation Right Angle
Panel Thickness 1.6 mm
Pitch 1.27 mm
Plating Tin
REACH SVHC Unknown
RoHS Compliant
Shielding Unshielded
Termination Through Hole
Voltage Rating (DC) 125 V
Width 16 mm
Win Source Part Number 1032022-95009-7661
Categories Modular Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 95009-7661 CAD Model

Description

This Molex connector has a pitch of 1.27 mm and 6 positions.

  • Pitch: 1.27 mm
  • Positions: 6
  • Current Rating: 1.5A
  • Voltage Rating: 125V
  • Connector Type: Receptacle
  • Housing Material: Polyester
  • Contact Material: Brass and bronze
  • Contact Plating: Gold
  • Maximum Operating Temperature: 80°C
  • Minimum Operating Temperature: -40°C
  • Mounting Type: Through-hole
  • Panel Thickness: 1.6 mm

You May Also Be Interested in

Wurth Electronics Inc
CONN MOD JACK 8P8C VERT UNSHLD
Lowest to $1.5772
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
Molex, LLC
CONN MOD JACK 8P8C VERT UNSHLD
Lowest to $1.5772
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
Amphenol
CONN MOD JACK 8P8C VERT UNSHLD
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A UNSHLD
Need more? Email Us
Pulse
Modular Connectors / Ethernet Connectors 100Base-TX NonPoE 1-Port RJ45 THT PIP
Lowest to $4.0745
Bel
Modular Connectors / Ethernet Connectors RJ45 Connector
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2457 $56.0565
100+ $1.0222 $102.2200
155+ $0.9902 $153.4810
210+ $0.9583 $201.2430
270+ $0.9263 $250.1010
365+ $0.8305 $303.1325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 755 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess