EN
  • EN
  • DE

MAX3723UTP+

Part No MAX3723UTP+
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LASER DRIVER 2CH LDD QFN / Laser Driver IC Channel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Base Product Number MAX3723
Standard Package 75 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 483774-MAX3723UTP+
Ultra Librarian 3D Model Ultra Librarian MAX3723UTP+ CAD Model

Description

The Maxim Integrated MAX3723UTP+ is a high-performance, compact, and versatile limiting amplifier that is designed to deliver exceptional signal integrity for a wide range of applications. This device is part of Maxim's extensive line of integrated circuits designed for data communication and signal processing tasks.

Key Features

  • High Bandwidth: The MAX3723UTP+ offers a bandwidth that supports data rates up to 11.3Gbps, making it suitable for high-speed data transmission requirements.
  • Low Power Consumption: Engineered for efficiency, this limiting amplifier operates with low power consumption, which is critical for thermal management in dense electronic systems.
  • Programmable Output Amplitude: It features a programmable output amplitude, allowing designers to optimize the signal level for specific applications and system requirements.
  • Signal Conditioning: The device provides excellent signal conditioning capabilities, including controlled output rise and fall times, which help maintain signal integrity and reduce EMI.
  • Loss of Signal Detection: An integrated loss of signal (LOS) detection circuit provides a reliable means of monitoring signal presence, which is essential for maintaining system performance and reliability.

Applications

The MAX3723UTP+ is ideal for various high-speed communication applications, including:

  • Fiber Optic Receivers
  • SONET/SDH Systems
  • 10G Ethernet
  • InfiniBand
  • Other High-Speed Data Links

Package and Quality

Encased in a compact UTP package, the MAX3723UTP+ is designed to fit into space-constrained applications while providing robust performance. Maxim Integrated is committed to high-quality standards, and this product is no exception, adhering to stringent quality control measures to ensure reliability and performance in the field.

Conclusion

With its combination of high-speed operation, low power consumption, and advanced signal conditioning features, the Maxim Integrated MAX3723UTP+ is a compelling choice for designers looking to enhance their communication systems' performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $9.3844
Microchip Technology
IC LASER DRVR 5.5V 16SSO
Lowest to $3.8542
Microchip Technology
IC LASER DR 11.3125GB 3.6V 16QFN
Need more? Email Us
M/A-Com Technology Solutions
IC LASER LED DRVR LCD LCOS / Laser Driver IC 3 Channel 3.3V 32-QFN (5x5)
Need more? Email Us
Semtech Corporation
IC LASER DRVR 10.3GB 3.3V 32QFN / Laser Driver IC 10.3Gbps Channel 3.3V 32-QFN
Lowest to $48.9628
Maxim Integrated
IC OPAMP / Laser Driver IC Channel
Lowest to $4.2489
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
2.5G BM LASER GEPON TXRX / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess