Products specifications Report Issue?

Categories Networking Solutions
Features Wireless I/O Module -
Manufacturer Advantech Corp
Series Zlinx™
Package Bulk
Part Status Obsolete
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8517.62.0090
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939972-ZZ9D-NC-LR
Ultra Librarian 3D Model Ultra Librarian ZZ9D-NC-LR CAD Model

Description

The 939972-ZZ9D-NC-LR is a wireless I/O module component manufactured by Advantech Corp. This component belongs to the Zlinx series and is part of the networking solutions category.

  • Series: Zlinx
  • Category: Networking Solutions
  • Lifecycle Status: Obsolete (End-of-Life)
  • Package Type: Bulk
  • ECCN: 5A002A1
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Murata Electronics North America
MODEM ETH 2.4GHZ NEMA 4X REMOTE / GFSK Modem Ethernet
Need more? Email Us
ECAD model for SEM2410X
Others
Need more? Email Us
ECAD model for BCN31-8SI153J
Others
Res Thick Film Array 2.2K Ohm 5% 0.5W(1/2W) ±200ppm/°C BUS 10-Pin 1608(8 X 0804) Concave SMD T/R
Need more? Email Us
ECAD model for BCN218SBI222J7
Others
Need more? Email Us
ECAD model for CL03JTR10
Broadcom Limited
COMBO SGMII QUAD / QUAD-PORT 10/100/1000BASE-T GIGABIT COPPER TRANSCEIVER
Lowest to $97.8893
ECAD model for BCM54640EB2IFBG
Advantech Corp
ZLINX IO, 900MHZ, 2AI 2AO 2DI 2D
Need more? Email Us
ECAD model for ZZ9D-NC-LR
Broadcom Limited
Modem Chip Single 316-Pin BGA / DATA ONLY CABLE MODEM
Lowest to $8.2830
ECAD model for BCM3349KFBG
Rohm Semiconductor
IC CELL PWR MGMT 70VLGA
Need more? Email Us
ECAD model for BH6317GLU-E
Murata Electronics North America
MODEM ETH RAD 2.4GHZ DIN RAIL MT / GFSK Modem Ethernet
Need more? Email Us
ECAD model for SEM2410D

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention