EN
  • EN
  • DE

GL852-QFP48

Part No GL852-QFP48
Manufacturer Genesys
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0951+
Reference case LQFP48
Manufacturer Genesys
Win Source Part Number 753343-GL852-QFP48
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GL852-QFP48 CAD Model

Description

The Genesys Logic GL852-QFP48 is a USB 2.0 Hub Controller IC, designed to provide multiple USB ports from a single USB connection. It is a highly integrated chip that complies with the USB 2.0 specification, offering high-speed data transfer rates and backward compatibility with USB 1.1 devices. The GL852-QFP48 is typically used in applications requiring expansion of USB connectivity, such as desktop computers, laptops, docking stations, and various embedded systems.

Applications

  • USB Hubs: Forms the core of external USB hubs, providing multiple downstream USB ports.
  • Docking Stations: Used in docking stations to expand the number of available USB ports for peripherals.
  • Embedded Systems: Integrated into embedded systems requiring multiple USB connections, such as industrial control systems and point-of-sale (POS) terminals.
  • Computer Peripherals: Found in devices like monitors and keyboards that incorporate integrated USB hubs.
  • Automotive Applications: Used in car infotainment systems to provide USB connectivity for various devices.

Features

  • USB 2.0 Compliant: Fully compliant with the USB 2.0 specification, supporting high-speed (480Mbps), full-speed (12Mbps), and low-speed (1.5Mbps) data transfer rates.
  • Four Downstream Ports: Provides four downstream USB ports, allowing connection of multiple USB devices.
  • Integrated USB Transceivers: Includes integrated USB transceivers for each port, simplifying circuit design and reducing component count.
  • Over-Current Protection: Features over-current protection on each downstream port to prevent damage from excessive current draw.
  • Individual Port Power Management: Supports individual port power management, allowing power to be selectively enabled or disabled for each port.

Benefits

  • Expanded USB Connectivity: Enables connection of multiple USB devices from a single USB port.
  • High-Speed Data Transfer: Supports high-speed data transfer rates for efficient data communication.
  • Simplified Design: Reduces component count and simplifies circuit design due to its highly integrated nature.
  • Enhanced Reliability: Provides over-current protection to prevent damage from faulty devices or excessive current draw.
  • Power Efficiency: Supports individual port power management to reduce power consumption.

Additional Details

The GL852-QFP48 comes in a 48-pin QFP (Quad Flat Package). It typically requires a 5V power supply and operates over a commercial temperature range (e.g., 0°C to +70°C). It often includes internal pull-up and pull-down resistors to simplify external circuitry. The device can be configured via external pins to control various operating parameters. Detailed specifications, including the exact operating voltage range, power consumption, and pinout, are available in the manufacturer's datasheet. The inclusion of transaction translator (TT) is also a vital element to check if dealing with high and low speed devices connected together.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess