EN
  • EN
  • DE

C1162.41.01

Part No C1162.41.01
Manufacturer General Cable/Carol Brand
Catalog Cables, Wires Coaxial Cables (RF)
Description CABLE COAXIAL RG62A 22AWG 1000'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires
Manufacturer General Cable/Carol Brand
Status Active
Cable Type Coaxial
Cable Group RG-62A
Wire Gauge 22 AWG (0.32mm2)
Conductor Strand Solid
Jacket (Insulation) Material Non Contaminating Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.242" (6.15mm)
Shield Type Braid
Impedance 93 Ohm
Length 1000' (304.80m)
Jacket Color Black
Usage RF Signal, Video
Conductor Material Steel, Copper Coated
Dielectric Material Semi Solid Polyethylene (SSP)
Dielectric Diameter 0.146" (3.71mm)
Shield Material Copper, Bare
Shield Coverage 95%
VoP, Velocity of Propagation 84
Win Source Part Number 1026940-C1162.41.01
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian C1162.41.01 CAD Model

Description

The C1162.41.01 is a coaxial cable from General Cable/Carol Brand designed for use in RF signal and video applications.

  • Wire Gauge: 22 AWG
  • Length: 1000 feet
  • Impedance: 93 Ohm
  • Shield Coverage: 95%
  • Cable Group: RG-62A
  • Dielectric Material: semi-solid polyethylene

You May Also Be Interested in

Samtec Inc.
Cable Assembly RG316 0.35m 26AWG SMA F Bulk
Need more? Email Us
Quectel
CBL ASY IPEX MHF1-SMA P-J 3.937"
Need more? Email Us
Amphenol
CBL ASSY UMCC PLUG RG178 11.811" / Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC RG-178 11.811" (300.00mm)
Need more? Email Us
Amphenol
Cable Assembly Coaxial 0.3m SMA to Coaxial RCP-PL Crimp-Crimp Bag
Need more? Email Us
Amphenol
CBL ASSY SMA PLUG RG316 36" / Cable Assembly Coaxial SMA to SMA RG-316 36.00" (914.40mm)
Need more? Email Us
General Cable/Carol Brand
CABLE COAXIAL RG62A 22AWG 1000'
Lowest to $5.2298
TE Connectivity
CABLE COAXIAL 30AWG 5000'
Need more? Email Us
Amphenol
CBL ASSY BNC PLUG RG59 9.8' / Cable Assembly Coaxial BNC to BNC RG-59 118.1" (3.0m) 9.8'
Need more? Email Us
Samtec Inc.
RF Cable Assemblies 50 Ohm RF Cable Assembly
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2298 $62.7576
27+ $4.2920 $115.8840
42+ $4.1580 $174.6360
58+ $4.0229 $233.3282
75+ $3.8889 $291.6675
100+ $3.4869 $348.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,010 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess